HAVE, Inc. Neutrik NC3FX-HD-B 3-Pin Female XLR Cable End Heavy Duty Bla NEUNC3FXHDB

Description
NEUNC3FXHDB - Neutrik NC3FX-HD-B X Series 3-pin XLR Female cable end connector. HEAVY DUTY - Black/Gold 3-pole female cable connector, "heavy duty", all metal design, gold contacts The X-HD Series is a "Heavy duty" XLR cable connector for outdoor use. All metal design, dust and water protected according to IP 65 by mating with related X-HD cable connector or MPR-HD chassis connector. Gold contacts are standard. "Heavy duty" cable connector for outdoor use All metal design NC*FX-HD mates with NC*MPR-HD chassis connector and NC*MX-HD cable connector Dust and water protected according IP 65 in mated condition Gold contacts Chuck type strain relief system for secure clamping of cables Boot with rubber gland gives high protection against bending stresses
Description
NEUNC3FXHDB - Neutrik NC3FX-HD-B X Series 3-pin XLR Female cable end connector. HEAVY DUTY - Black/Gold 3-pole female cable connector, "heavy duty", all metal design, gold contacts The X-HD Series is a "Heavy duty" XLR cable connector for outdoor use. All metal design, dust and water protected according to IP 65 by mating with related X-HD cable connector or MPR-HD chassis connector. Gold contacts are standard. "Heavy duty" cable connector for outdoor use All metal design NC*FX-HD mates with NC*MPR-HD chassis connector and NC*MX-HD cable connector Dust and water protected according IP 65 in mated condition Gold contacts Chuck type strain relief system for secure clamping of cables Boot with rubber gland gives high protection against bending stresses

Suppliers

Company
Product
Description
Supplier Links
Neutrik NC3FX-HD-B 3-Pin Female XLR Cable End Heavy Duty Bla - NEUNC3FXHDB - HAVE, Inc.
Hudson, NY, USA
Neutrik NC3FX-HD-B 3-Pin Female XLR Cable End Heavy Duty Bla
NEUNC3FXHDB
Neutrik NC3FX-HD-B 3-Pin Female XLR Cable End Heavy Duty Bla NEUNC3FXHDB
NEUNC3FXHDB - Neutrik NC3FX-HD-B X Series 3-pin XLR Female cable end connector. HEAVY DUTY - Black/Gold 3-pole female cable connector, "heavy duty", all metal design, gold contacts The X-HD Series is a "Heavy duty" XLR cable connector for outdoor use. All metal design, dust and water protected according to IP 65 by mating with related X-HD cable connector or MPR-HD chassis connector. Gold contacts are standard. "Heavy duty" cable connector for outdoor use All metal design NC*FX-HD mates with NC*MPR-HD chassis connector and NC*MX-HD cable connector Dust and water protected according IP 65 in mated condition Gold contacts Chuck type strain relief system for secure clamping of cables Boot with rubber gland gives high protection against bending stresses

NEUNC3FXHDB - Neutrik NC3FX-HD-B X Series 3-pin XLR Female cable end connector. HEAVY DUTY - Black/Gold
3-pole female cable connector, "heavy duty", all metal design, gold contacts
The X-HD Series is a "Heavy duty" XLR cable connector for outdoor use. All metal design, dust and water protected according to IP 65 by mating with related X-HD cable connector or MPR-HD chassis connector. Gold contacts are standard.

  • "Heavy duty" cable connector for outdoor use
  • All metal design
  • NC*FX-HD mates with NC*MPR-HD chassis connector and NC*MX-HD cable connector
  • Dust and water protected according IP 65 in mated condition
  • Gold contacts
  • Chuck type strain relief system for secure clamping of cables
  • Boot with rubber gland gives high protection against bending stresses
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNC3FXHDB
Product Name Neutrik NC3FX-HD-B 3-Pin Female XLR Cable End Heavy Duty Bla
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
50 Ohm D-Sub Connector, D-Sub Size 8 Pin - 110286 - PIC Wire & Cable
Specs
Connector Type Coaxial Connector; D-Sub Connector
Geometry Straight
Termination Crimp
View Details