Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
HAVE, INC.
S4J -- SVHS 4 PIN JACK
HAVE, Inc.
SVHS 4 Pin Jack
S4J
Description
S4J - SVHS 4 PIN JACK
HAVE, Inc.
Done
Description
S4J - SVHS 4 PIN JACK
Suppliers
Company
Product
Description
Supplier Links
HAVE, Inc.
Hudson, NY, USA
SVHS 4 Pin Jack
S4J
SVHS 4 Pin Jack
S4J
S4J - SVHS 4 PIN JACK
S4J - SVHS 4 PIN JACK
Supplier's Site
Technical Specifications
HAVE, Inc.
Product Category
Electrical Connectors
Product Number
S4J
Product Name
SVHS 4 Pin Jack
Gender
Female / Jack
Unlock Full Specs
to access all available technical data
Similar Products
MPF Products, INC.
Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins
A2379-1-CN
Specs
Connector Type
D-Sub Connector
Gender
Male / Plug
View Details
PIC Wire & Cable
50 Ohm Special Purpose Rockwell ProLine Avionics Coaxial Socket
150520
View Details
Smiths Interconnect, a Molex company
Connector Ka240/254Eev2Fdtah Hypertronics
KA240/254EEV2FDTAH
View Details
Amphenol Communications Solutions
10007116-001-Toshiba B/p Assy / 10 Amphenol Communications Solutions
10007116-001
View Details