HAVE, Inc. Neutrik TRS Male PX Series Nickel/Slvr Dis NEUNP3XD

Description
NEUNP3XD - Neutrik NP3X 1/4" Professional Phone Plugs, PX-Series, Stereo (TRS), Nickel Plug, Silver Barrel. 100 PACK, DISSASSEMBLED. The new PX-Series improves on the design of Neutriks existing phone plug by offering the thinnest available 1/4" plug with unique Neutrik chuck type strain relief on the market. The new plugs meet the most recent requirements for highest packing density, which is 15.88mm jack pitch. Precision machined one piece contacts - no rivets. Series available with Nickel or Gold plugs, in Mono (TS) or Stereo (TRS), with Silver or Black Chromebarrels. The sleek 14.5 mm diameter provides high density jack pitches as close as 15.8 mm! TECHNICAL DATA, Electrical Rated current: depends on mating connector Contact resistance: depends on mating connector Insulation resistance - initial: > 2 G Ohm - after damp heat test: = 1 G Ohm Dielectric strength: 1 kV dc TECHNICAL DATA, Mechanical Wiring: solder terminals Wire size: 1 mm¦ / AWG 18 Cable O.D.: 4 - 7 mm Solderability: complies with IEC 68-2-20 TECHNICAL DATA, Materials Shell: ZnAl4Cu1, Ni or black Cr plated Insulation: PA 6.6 30% GR Contacts: CuZn39Pb3, 2 ¦m Ni (Su) or gold plated Chuck: POM Bushing: Polyamid PA6 Temperature range: -20¦C to +65¦C
Description
NEUNP3XD - Neutrik NP3X 1/4" Professional Phone Plugs, PX-Series, Stereo (TRS), Nickel Plug, Silver Barrel. 100 PACK, DISSASSEMBLED. The new PX-Series improves on the design of Neutriks existing phone plug by offering the thinnest available 1/4" plug with unique Neutrik chuck type strain relief on the market. The new plugs meet the most recent requirements for highest packing density, which is 15.88mm jack pitch. Precision machined one piece contacts - no rivets. Series available with Nickel or Gold plugs, in Mono (TS) or Stereo (TRS), with Silver or Black Chromebarrels. The sleek 14.5 mm diameter provides high density jack pitches as close as 15.8 mm! TECHNICAL DATA, Electrical Rated current: depends on mating connector Contact resistance: depends on mating connector Insulation resistance - initial: > 2 G Ohm - after damp heat test: = 1 G Ohm Dielectric strength: 1 kV dc TECHNICAL DATA, Mechanical Wiring: solder terminals Wire size: 1 mm¦ / AWG 18 Cable O.D.: 4 - 7 mm Solderability: complies with IEC 68-2-20 TECHNICAL DATA, Materials Shell: ZnAl4Cu1, Ni or black Cr plated Insulation: PA 6.6 30% GR Contacts: CuZn39Pb3, 2 ¦m Ni (Su) or gold plated Chuck: POM Bushing: Polyamid PA6 Temperature range: -20¦C to +65¦C

Suppliers

Company
Product
Description
Supplier Links
Neutrik TRS Male PX Series Nickel/Slvr Dis - NEUNP3XD - HAVE, Inc.
Hudson, NY, USA
Neutrik TRS Male PX Series Nickel/Slvr Dis
NEUNP3XD
Neutrik TRS Male PX Series Nickel/Slvr Dis NEUNP3XD
NEUNP3XD - Neutrik NP3X 1/4" Professional Phone Plugs, PX-Series, Stereo (TRS), Nickel Plug, Silver Barrel. 100 PACK, DISSASSEMBLED. The new PX-Series improves on the design of Neutriks existing phone plug by offering the thinnest available 1/4" plug with unique Neutrik chuck type strain relief on the market. The new plugs meet the most recent requirements for highest packing density, which is 15.88mm jack pitch. Precision machined one piece contacts - no rivets. Series available with Nickel or Gold plugs, in Mono (TS) or Stereo (TRS), with Silver or Black Chromebarrels. The sleek 14.5 mm diameter provides high density jack pitches as close as 15.8 mm! TECHNICAL DATA, Electrical Rated current: depends on mating connector Contact resistance: depends on mating connector Insulation resistance - initial: > 2 G Ohm - after damp heat test: = 1 G Ohm Dielectric strength: 1 kV dc TECHNICAL DATA, Mechanical Wiring: solder terminals Wire size: 1 mm¦ / AWG 18 Cable O.D.: 4 - 7 mm Solderability: complies with IEC 68-2-20 TECHNICAL DATA, Materials Shell: ZnAl4Cu1, Ni or black Cr plated Insulation: PA 6.6 30% GR Contacts: CuZn39Pb3, 2 ¦m Ni (Su) or gold plated Chuck: POM Bushing: Polyamid PA6 Temperature range: -20¦C to +65¦C

NEUNP3XD - Neutrik NP3X 1/4" Professional Phone Plugs, PX-Series, Stereo (TRS), Nickel Plug, Silver Barrel. 100 PACK, DISSASSEMBLED.
The new PX-Series improves on the design of Neutriks existing phone plug by offering the thinnest available 1/4" plug with unique Neutrik chuck type strain relief on the market. The new plugs meet the most recent requirements for highest packing density, which is 15.88mm jack pitch.

  • Precision machined one piece contacts - no rivets.
  • Series available with Nickel or Gold plugs, in Mono (TS) or Stereo (TRS), with Silver or Black Chromebarrels.
  • The sleek 14.5 mm diameter provides high density jack pitches as close as 15.8 mm!
    TECHNICAL DATA, Electrical
  • Rated current: depends on mating connector
  • Contact resistance: depends on mating connector
  • Insulation resistance - initial: > 2 G Ohm - after damp heat test: = 1 G Ohm
  • Dielectric strength: 1 kV dc
    TECHNICAL DATA, Mechanical
  • Wiring: solder terminals
  • Wire size: 1 mm¦ / AWG 18
  • Cable O.D.: 4 - 7 mm
  • Solderability: complies with IEC 68-2-20
    TECHNICAL DATA, Materials
  • Shell: ZnAl4Cu1, Ni or black Cr plated
  • Insulation: PA 6.6 30% GR
  • Contacts: CuZn39Pb3, 2 ¦m Ni (Su) or gold plated
  • Chuck: POM
  • Bushing: Polyamid PA6
  • Temperature range: -20¦C to +65¦C
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNP3XD
Product Name Neutrik TRS Male PX Series Nickel/Slvr Dis
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Type-N Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0675-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
M12 Series Connectors: Robust and Reliable M12 Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details