HAVE, Inc. Neutrik Speakon 8 Pole Chassis Vert PCB Mount Round NEUNL8MDV

Description
Neutrik NL8MD-V 8 pole chassis connector with nickel metal flange. Vertical PCB mounting version of NL8MP. Air tight. TECHNICAL DATA Electrical Rated current/contact: 30 A rms continous, 40 A rms 1 min. Dielectric strength: 4kV peak Rated voltage: 250 V ac Contact resistance: = 3 m (= 10 m for NL4MD-H) after 5000 insertion-withdrawal operations Insulation resistance -initial: > 2 G - after damp heat test: > 1 G Inrush/outrush current capability (12 V source): 300/30 A/200 ms Creepage distance: according to IEC 664-1 Mechanical - Chassis: flat tabs for FASTON 0.187" x 0.02" (4.8 mm x 0.5 mm) or PCB-version with pins 1.6 mm x 0.5 mm (FASTON is a trademark of AMP Inc.) Solderability complies with IEC 68-2-20 Materials Contacts: Female: CuZn39Pb3 Male: CuSn8, 4 â•¡m Ag plated Housing Insulator: PA 6 30% GR Housing Flange: Zinc Diecast ZnAl4Cu1 gal Ni Temperature range: -30â-'C to +80â-' Flammability: UL94HB
Description
Neutrik NL8MD-V 8 pole chassis connector with nickel metal flange. Vertical PCB mounting version of NL8MP. Air tight. TECHNICAL DATA Electrical Rated current/contact: 30 A rms continous, 40 A rms 1 min. Dielectric strength: 4kV peak Rated voltage: 250 V ac Contact resistance: = 3 m (= 10 m for NL4MD-H) after 5000 insertion-withdrawal operations Insulation resistance -initial: > 2 G - after damp heat test: > 1 G Inrush/outrush current capability (12 V source): 300/30 A/200 ms Creepage distance: according to IEC 664-1 Mechanical - Chassis: flat tabs for FASTON 0.187" x 0.02" (4.8 mm x 0.5 mm) or PCB-version with pins 1.6 mm x 0.5 mm (FASTON is a trademark of AMP Inc.) Solderability complies with IEC 68-2-20 Materials Contacts: Female: CuZn39Pb3 Male: CuSn8, 4 â•¡m Ag plated Housing Insulator: PA 6 30% GR Housing Flange: Zinc Diecast ZnAl4Cu1 gal Ni Temperature range: -30â-'C to +80â-' Flammability: UL94HB

Suppliers

Company
Product
Description
Supplier Links
Neutrik Speakon 8 Pole Chassis Vert PCB Mount Round - NEUNL8MDV - HAVE, Inc.
Hudson, NY, USA
Neutrik Speakon 8 Pole Chassis Vert PCB Mount Round
NEUNL8MDV
Neutrik Speakon 8 Pole Chassis Vert PCB Mount Round NEUNL8MDV
Neutrik NL8MD-V 8 pole chassis connector with nickel metal flange. Vertical PCB mounting version of NL8MP. Air tight. TECHNICAL DATA Electrical Rated current/contact: 30 A rms continous, 40 A rms 1 min. Dielectric strength: 4kV peak Rated voltage: 250 V ac Contact resistance: = 3 m (= 10 m for NL4MD-H) after 5000 insertion-withdrawal operations Insulation resistance -initial: > 2 G - after damp heat test: > 1 G Inrush/outrush current capability (12 V source): 300/30 A/200 ms Creepage distance: according to IEC 664-1 Mechanical - Chassis: flat tabs for FASTON 0.187" x 0.02" (4.8 mm x 0.5 mm) or PCB-version with pins 1.6 mm x 0.5 mm (FASTON is a trademark of AMP Inc.) Solderability complies with IEC 68-2-20 Materials Contacts: Female: CuZn39Pb3 Male: CuSn8, 4 â•¡m Ag plated Housing Insulator: PA 6 30% GR Housing Flange: Zinc Diecast ZnAl4Cu1 gal Ni Temperature range: -30â-'C to +80â-' Flammability: UL94HB

Neutrik NL8MD-V
8 pole chassis connector with nickel metal flange. Vertical PCB mounting version of NL8MP. Air tight.
TECHNICAL DATA
Electrical
Rated current/contact: 30 A rms continous, 40 A rms 1 min. Dielectric strength: 4kV peak Rated voltage: 250 V ac Contact resistance: = 3 m (= 10 m for NL4MD-H) after 5000 insertion-withdrawal operations Insulation resistance -initial: > 2 G - after damp heat test: > 1 G Inrush/outrush current capability (12 V source): 300/30 A/200 ms Creepage distance: according to IEC 664-1
Mechanical
- Chassis: flat tabs for FASTON 0.187" x 0.02" (4.8 mm x 0.5 mm) or PCB-version with pins 1.6 mm x 0.5 mm (FASTON is a trademark of AMP Inc.) Solderability complies with IEC 68-2-20
Materials
Contacts: Female: CuZn39Pb3 Male: CuSn8, 4 â•¡m Ag plated Housing Insulator: PA 6 30% GR Housing Flange: Zinc Diecast ZnAl4Cu1 gal Ni Temperature range: -30â-'C to +80â-' Flammability: UL94HB

Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNL8MDV
Product Name Neutrik Speakon 8 Pole Chassis Vert PCB Mount Round
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Din Connector Omron Electronic Components - 06AC0238 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details