HAVE, Inc. Neutrik 4 Pin XLRP Cable En NEUNC4MX

Description
4 pole cable connector, male. Nickel housing and silver contacts. TECHNICAL DATA Electrical Number of contacts: 4 Contact resistance: = 3 m Insulation resistance - initial: > 2 G- after damp heat test: > 1 G Dielectric strength: 1500 V dc Rated current: 10 A AWG: 1.5 mmâ-"/16 AWG Capacitance between contacts: = 7 pF Mechanical Lifetime: >1000 cycles Insertion /withdrawal force: = 20 N Cable O.D. range: 3.5 mm - 8.0 mm Materials Shell: ZnAl4Cu1, gal Ni over Cu plating Insert: PA 6.6 30% GR (glass reinforced) Contacts: CuZn39Pb3 Contact surface: gal 2 â•¡m Ag over 2 â•¡m Ni Strain-relief clamp: POM Antikink bushing: PUR Environmental Temperature range: -30â-' C to + 80â-' C Flammability: UL 94HB Solderability: complies with IEC 68-2-20
Description
4 pole cable connector, male. Nickel housing and silver contacts. TECHNICAL DATA Electrical Number of contacts: 4 Contact resistance: = 3 m Insulation resistance - initial: > 2 G- after damp heat test: > 1 G Dielectric strength: 1500 V dc Rated current: 10 A AWG: 1.5 mmâ-"/16 AWG Capacitance between contacts: = 7 pF Mechanical Lifetime: >1000 cycles Insertion /withdrawal force: = 20 N Cable O.D. range: 3.5 mm - 8.0 mm Materials Shell: ZnAl4Cu1, gal Ni over Cu plating Insert: PA 6.6 30% GR (glass reinforced) Contacts: CuZn39Pb3 Contact surface: gal 2 â•¡m Ag over 2 â•¡m Ni Strain-relief clamp: POM Antikink bushing: PUR Environmental Temperature range: -30â-' C to + 80â-' C Flammability: UL 94HB Solderability: complies with IEC 68-2-20

Suppliers

Company
Product
Description
Supplier Links
Neutrik 4 Pin XLRP Cable En - NEUNC4MX - HAVE, Inc.
Hudson, NY, USA
Neutrik 4 Pin XLRP Cable En
NEUNC4MX
Neutrik 4 Pin XLRP Cable En NEUNC4MX
4 pole cable connector, male. Nickel housing and silver contacts. TECHNICAL DATA Electrical Number of contacts: 4 Contact resistance: = 3 m Insulation resistance - initial: > 2 G- after damp heat test: > 1 G Dielectric strength: 1500 V dc Rated current: 10 A AWG: 1.5 mmâ-"/16 AWG Capacitance between contacts: = 7 pF Mechanical Lifetime: >1000 cycles Insertion /withdrawal force: = 20 N Cable O.D. range: 3.5 mm - 8.0 mm Materials Shell: ZnAl4Cu1, gal Ni over Cu plating Insert: PA 6.6 30% GR (glass reinforced) Contacts: CuZn39Pb3 Contact surface: gal 2 â•¡m Ag over 2 â•¡m Ni Strain-relief clamp: POM Antikink bushing: PUR Environmental Temperature range: -30â-' C to + 80â-' C Flammability: UL 94HB Solderability: complies with IEC 68-2-20

4 pole cable connector, male. Nickel housing and silver contacts.
TECHNICAL DATA

  • Electrical Number of contacts: 4 Contact resistance: = 3 m Insulation resistance - initial: > 2 G- after damp heat test: > 1 G Dielectric strength: 1500 V dc Rated current: 10 A AWG: 1.5 mmâ-"/16 AWG Capacitance between contacts: = 7 pF
  • Mechanical Lifetime: >1000 cycles Insertion /withdrawal force: = 20 N Cable O.D. range: 3.5 mm - 8.0 mm
  • Materials Shell: ZnAl4Cu1, gal Ni over Cu plating Insert: PA 6.6 30% GR (glass reinforced) Contacts: CuZn39Pb3 Contact surface: gal 2 â•¡m Ag over 2 â•¡m Ni Strain-relief clamp: POM Antikink bushing: PUR
  • Environmental Temperature range: -30â-' C to + 80â-' C Flammability: UL 94HB Solderability: complies with IEC 68-2-20
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNC4MX
Product Name Neutrik 4 Pin XLRP Cable En
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 102S04 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers