HAVE, Inc. Neutrik NC3FX-SPEC 3-Pin XLR Female w/Locking Ring NEUNC3FXSPEC

Description
NEUNC3FXSPEC - Neutrik NC3FX-SPEC 3-Pole Female XLR Cable End Connector with Locking Ring Solid 3-pole female cable connector with locking ring for highest security of connection and uninterrupted RF-screening. Neutrik female XLR cable connector with solid `coax` shell. A small grub screw can make the connection to the microphone and Gooseneck quasi theft proof. Black metal housing with gold contacts. Features & Benefits: Solid female cable connector with locking ring for highest security of connection Uninterrupted EMI protection Protects against accidental disconnects Thief-prove, grub screw secure connector onto microphone or gooseneck Avoids movements and noises Rugged zinc diecast shell, long lasting and durable Chuck type strain relief system for secure clamping of cables Boot with rubber gland gives high protection against bending stresses
Description
NEUNC3FXSPEC - Neutrik NC3FX-SPEC 3-Pole Female XLR Cable End Connector with Locking Ring Solid 3-pole female cable connector with locking ring for highest security of connection and uninterrupted RF-screening. Neutrik female XLR cable connector with solid `coax` shell. A small grub screw can make the connection to the microphone and Gooseneck quasi theft proof. Black metal housing with gold contacts. Features & Benefits: Solid female cable connector with locking ring for highest security of connection Uninterrupted EMI protection Protects against accidental disconnects Thief-prove, grub screw secure connector onto microphone or gooseneck Avoids movements and noises Rugged zinc diecast shell, long lasting and durable Chuck type strain relief system for secure clamping of cables Boot with rubber gland gives high protection against bending stresses

Suppliers

Company
Product
Description
Supplier Links
Neutrik NC3FX-SPEC 3-Pin XLR Female w/Locking Ring - NEUNC3FXSPEC - HAVE, Inc.
Hudson, NY, USA
Neutrik NC3FX-SPEC 3-Pin XLR Female w/Locking Ring
NEUNC3FXSPEC
Neutrik NC3FX-SPEC 3-Pin XLR Female w/Locking Ring NEUNC3FXSPEC
NEUNC3FXSPEC - Neutrik NC3FX-SPEC 3-Pole Female XLR Cable End Connector with Locking Ring Solid 3-pole female cable connector with locking ring for highest security of connection and uninterrupted RF-screening. Neutrik female XLR cable connector with solid `coax` shell. A small grub screw can make the connection to the microphone and Gooseneck quasi theft proof. Black metal housing with gold contacts. Features & Benefits: Solid female cable connector with locking ring for highest security of connection Uninterrupted EMI protection Protects against accidental disconnects Thief-prove, grub screw secure connector onto microphone or gooseneck Avoids movements and noises Rugged zinc diecast shell, long lasting and durable Chuck type strain relief system for secure clamping of cables Boot with rubber gland gives high protection against bending stresses

NEUNC3FXSPEC - Neutrik NC3FX-SPEC 3-Pole Female XLR Cable End Connector with Locking Ring
Solid 3-pole female cable connector with locking ring for highest security of connection and uninterrupted RF-screening.
Neutrik female XLR cable connector with solid `coax` shell. A small grub screw can make the connection to the microphone and Gooseneck quasi theft proof. Black metal housing with gold contacts.
Features & Benefits:

  • Solid female cable connector with locking ring for highest security of connection
  • Uninterrupted EMI protection
  • Protects against accidental disconnects
  • Thief-prove, grub screw secure connector onto microphone or gooseneck
  • Avoids movements and noises
  • Rugged zinc diecast shell, long lasting and durable
  • Chuck type strain relief system for secure clamping of cables
  • Boot with rubber gland gives high protection against bending stresses
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNC3FXSPEC
Product Name Neutrik NC3FX-SPEC 3-Pin XLR Female w/Locking Ring
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Jacks, Plugs - 9304RED-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
View Details