HAVE, Inc. Neutrik NL4FC Speakon 4-Pole Lockable Cable End Connector NEUNL4FC

Description
NEUNL4FC - Neutrik NL4FC 4-Pole Lockable speakON Cable End Connector 4-pole cable connector, chuck type strain relief Neutrik speakON - the industry-standard for loudspeaker connections, offer extremely reliable and robust cable connectors with a reliable locking system. They feature solid contacts with screw-type terminals including a stranded wire protection which offer also solder termination. Features & Benefits Up to 30 A rms current rating Reliable and robust, easy and fast to assemble Cable strain relief for 5 - 15 mm cable O.D. Accurate and dependable twist lock latching system "Quick Lock" Glass reinforced material for insert and housing, long-lasting and dependable User friendly latch design for easy handling Unique Neutrik chuck type strain relief Branded with unique hologram - guarantees genuine and authentic Neutrik product
Description
NEUNL4FC - Neutrik NL4FC 4-Pole Lockable speakON Cable End Connector 4-pole cable connector, chuck type strain relief Neutrik speakON - the industry-standard for loudspeaker connections, offer extremely reliable and robust cable connectors with a reliable locking system. They feature solid contacts with screw-type terminals including a stranded wire protection which offer also solder termination. Features & Benefits Up to 30 A rms current rating Reliable and robust, easy and fast to assemble Cable strain relief for 5 - 15 mm cable O.D. Accurate and dependable twist lock latching system "Quick Lock" Glass reinforced material for insert and housing, long-lasting and dependable User friendly latch design for easy handling Unique Neutrik chuck type strain relief Branded with unique hologram - guarantees genuine and authentic Neutrik product

Suppliers

Company
Product
Description
Supplier Links
Neutrik NL4FC Speakon 4-Pole Lockable Cable End Connector - NEUNL4FC - HAVE, Inc.
Hudson, NY, USA
Neutrik NL4FC Speakon 4-Pole Lockable Cable End Connector
NEUNL4FC
Neutrik NL4FC Speakon 4-Pole Lockable Cable End Connector NEUNL4FC
NEUNL4FC - Neutrik NL4FC 4-Pole Lockable speakON Cable End Connector 4-pole cable connector, chuck type strain relief Neutrik speakON - the industry-standard for loudspeaker connections, offer extremely reliable and robust cable connectors with a reliable locking system. They feature solid contacts with screw-type terminals including a stranded wire protection which offer also solder termination. Features & Benefits Up to 30 A rms current rating Reliable and robust, easy and fast to assemble Cable strain relief for 5 - 15 mm cable O.D. Accurate and dependable twist lock latching system "Quick Lock" Glass reinforced material for insert and housing, long-lasting and dependable User friendly latch design for easy handling Unique Neutrik chuck type strain relief Branded with unique hologram - guarantees genuine and authentic Neutrik product

NEUNL4FC - Neutrik NL4FC 4-Pole Lockable speakON Cable End Connector
4-pole cable connector, chuck type strain relief
Neutrik speakON - the industry-standard for loudspeaker connections, offer extremely reliable and robust cable connectors with a reliable locking system. They feature solid contacts with screw-type terminals including a stranded wire protection which offer also solder termination.
Features & Benefits

  • Up to 30 A rms current rating
  • Reliable and robust, easy and fast to assemble
  • Cable strain relief for 5 - 15 mm cable O.D.
  • Accurate and dependable twist lock latching system "Quick Lock"
  • Glass reinforced material for insert and housing, long-lasting and dependable
  • User friendly latch design for easy handling
  • Unique Neutrik chuck type strain relief
  • Branded with unique hologram - guarantees genuine and authentic Neutrik product
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNL4FC
Product Name Neutrik NL4FC Speakon 4-Pole Lockable Cable End Connector
Mounting Cable End
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm, High Detent - 1317G3-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details