HAVE, Inc. Neutrik NC3MXXB Male Cable End XLR Black/Gold NEUNC3MXXB

Description
NEUNC3MXXB - Neutrik XX Series XLR 3-Pin Male cable connector BLACK METAL HOUSING, GOLD CONTACTS Neutrik':s "next generation" XLR connector, improves on Neutrik':s industry standard "X" series connectors. Similar in style to the NP*X series, this new series is simple to use and will be available in 3 to 7 pin configurations. The compact unique styled die cast shell has internal threads that mate with the external threads on the boot to eliminate damage sometimes found on exposed threads. This series also incorporates Neutrik':s unique chuck-type strain relief and provides stylish color coding on the boot. Additional Features: Unique female cage type contact for increase conductivity and reduced wear of the male contacts A new ground contact that provides better integrity between the chassis and cable connectors. NC**XX series is available in nickel housing with silver contacts, black metal housing with silver contacts, and black metal housing withgold contacts. The new unified shell is stronger, and mates with all current Neutrik X series connectors.
Description
NEUNC3MXXB - Neutrik XX Series XLR 3-Pin Male cable connector BLACK METAL HOUSING, GOLD CONTACTS Neutrik':s "next generation" XLR connector, improves on Neutrik':s industry standard "X" series connectors. Similar in style to the NP*X series, this new series is simple to use and will be available in 3 to 7 pin configurations. The compact unique styled die cast shell has internal threads that mate with the external threads on the boot to eliminate damage sometimes found on exposed threads. This series also incorporates Neutrik':s unique chuck-type strain relief and provides stylish color coding on the boot. Additional Features: Unique female cage type contact for increase conductivity and reduced wear of the male contacts A new ground contact that provides better integrity between the chassis and cable connectors. NC**XX series is available in nickel housing with silver contacts, black metal housing with silver contacts, and black metal housing withgold contacts. The new unified shell is stronger, and mates with all current Neutrik X series connectors.

Suppliers

Company
Product
Description
Supplier Links
Neutrik NC3MXXB Male Cable End XLR Black/Gold - NEUNC3MXXB - HAVE, Inc.
Hudson, NY, USA
Neutrik NC3MXXB Male Cable End XLR Black/Gold
NEUNC3MXXB
Neutrik NC3MXXB Male Cable End XLR Black/Gold NEUNC3MXXB
NEUNC3MXXB - Neutrik XX Series XLR 3-Pin Male cable connector BLACK METAL HOUSING, GOLD CONTACTS Neutrik':s "next generation" XLR connector, improves on Neutrik':s industry standard "X" series connectors. Similar in style to the NP*X series, this new series is simple to use and will be available in 3 to 7 pin configurations. The compact unique styled die cast shell has internal threads that mate with the external threads on the boot to eliminate damage sometimes found on exposed threads. This series also incorporates Neutrik':s unique chuck-type strain relief and provides stylish color coding on the boot. Additional Features: Unique female cage type contact for increase conductivity and reduced wear of the male contacts A new ground contact that provides better integrity between the chassis and cable connectors. NC**XX series is available in nickel housing with silver contacts, black metal housing with silver contacts, and black metal housing withgold contacts. The new unified shell is stronger, and mates with all current Neutrik X series connectors.

NEUNC3MXXB - Neutrik XX Series XLR 3-Pin Male cable connector
BLACK METAL HOUSING, GOLD CONTACTS

Neutrik':s "next generation" XLR connector, improves on Neutrik':s industry standard "X" series connectors. Similar in style to the NP*X series, this new series is simple to use and will be available in 3 to 7 pin configurations. The compact unique styled die cast shell has internal threads that mate with the external threads on the boot to eliminate damage sometimes found on exposed threads. This series also incorporates Neutrik':s unique chuck-type strain relief and provides stylish color coding on the boot.
Additional Features:

  • Unique female cage type contact for increase conductivity and reduced wear of the male contacts
  • A new ground contact that provides better integrity between the chassis and cable connectors.
  • NC**XX series is available in nickel housing with silver contacts, black metal housing with silver contacts, and black metal housing withgold contacts.
  • The new unified shell is stronger, and mates with all current Neutrik X series connectors.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNC3MXXB
Product Name Neutrik NC3MXXB Male Cable End XLR Black/Gold
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 180 Housing, Green - 1381G4-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
3 suppliers
DIN 41612 - 39-XC5A-5082-1A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers