HAVE, Inc. Neutrik NC4MRX 4Pin XLR Male - Right Angle - Nickel & Silver NEUNC4MRX

Description
NEUNC4MRX - Neutrik XX Series, 4 pole cable connector, male. Nickel housing and silver contacts, RIGHT ANGLE The next generation of the worldwide accepted standard. Female connector with cage type contacts, "solder stop" for ease soldering and additional ground contact for best contact integrity between chassis and cable connector. Male connector without locking "window": more stringenthousing. Rugged diecast shell in RIGHT ANGLE design. TECHNICAL DATA Electrical Number of contacts: 4 Contact resistance: = 3 m Ohm Insulation resistance - initial: >:2 G Ohm - after damp heat test: >: 1 G Ohm Dielectric strength: 1500 V dc Rated current: 10 A AWG: 1.5 mm¦/16 AWG Capacitance between contacts: = 7 pF Mechanical Lifetime: >:1000 cycles Insertion / withdrawal force: = 20 N Cable O.D. range: 3.5 mm - 8.0 mm Materials Shell: Zinc diecast ZnAl4Cu1, gal Ni over Cu plating Insert: Polyamide PA 6.6 30%GR (glass reinforced) Contacts: Brass (CuZn39Pb3) Contact surface: gal 2 ¦m Ag silver Latch lock: ZnAl4Cu1 Strain-relief clamp: POM Antikink bushing: PA + PU Environmental Temperature range: -30¦ C to + 80¦ C Flammability: UL 94HB Solderability: complies with IEC 68-2-20 Compatibility: IEC 61076-2-103 standard
Description
NEUNC4MRX - Neutrik XX Series, 4 pole cable connector, male. Nickel housing and silver contacts, RIGHT ANGLE The next generation of the worldwide accepted standard. Female connector with cage type contacts, "solder stop" for ease soldering and additional ground contact for best contact integrity between chassis and cable connector. Male connector without locking "window": more stringenthousing. Rugged diecast shell in RIGHT ANGLE design. TECHNICAL DATA Electrical Number of contacts: 4 Contact resistance: = 3 m Ohm Insulation resistance - initial: >:2 G Ohm - after damp heat test: >: 1 G Ohm Dielectric strength: 1500 V dc Rated current: 10 A AWG: 1.5 mm¦/16 AWG Capacitance between contacts: = 7 pF Mechanical Lifetime: >:1000 cycles Insertion / withdrawal force: = 20 N Cable O.D. range: 3.5 mm - 8.0 mm Materials Shell: Zinc diecast ZnAl4Cu1, gal Ni over Cu plating Insert: Polyamide PA 6.6 30%GR (glass reinforced) Contacts: Brass (CuZn39Pb3) Contact surface: gal 2 ¦m Ag silver Latch lock: ZnAl4Cu1 Strain-relief clamp: POM Antikink bushing: PA + PU Environmental Temperature range: -30¦ C to + 80¦ C Flammability: UL 94HB Solderability: complies with IEC 68-2-20 Compatibility: IEC 61076-2-103 standard

Suppliers

Company
Product
Description
Supplier Links
Neutrik NC4MRX 4Pin XLR Male - Right Angle - Nickel & Silver - NEUNC4MRX - HAVE, Inc.
Hudson, NY, USA
Neutrik NC4MRX 4Pin XLR Male - Right Angle - Nickel & Silver
NEUNC4MRX
Neutrik NC4MRX 4Pin XLR Male - Right Angle - Nickel & Silver NEUNC4MRX
NEUNC4MRX - Neutrik XX Series, 4 pole cable connector, male. Nickel housing and silver contacts, RIGHT ANGLE The next generation of the worldwide accepted standard. Female connector with cage type contacts, "solder stop" for ease soldering and additional ground contact for best contact integrity between chassis and cable connector. Male connector without locking "window": more stringenthousing. Rugged diecast shell in RIGHT ANGLE design. TECHNICAL DATA Electrical Number of contacts: 4 Contact resistance: = 3 m Ohm Insulation resistance - initial: >:2 G Ohm - after damp heat test: >: 1 G Ohm Dielectric strength: 1500 V dc Rated current: 10 A AWG: 1.5 mm¦/16 AWG Capacitance between contacts: = 7 pF Mechanical Lifetime: >:1000 cycles Insertion / withdrawal force: = 20 N Cable O.D. range: 3.5 mm - 8.0 mm Materials Shell: Zinc diecast ZnAl4Cu1, gal Ni over Cu plating Insert: Polyamide PA 6.6 30%GR (glass reinforced) Contacts: Brass (CuZn39Pb3) Contact surface: gal 2 ¦m Ag silver Latch lock: ZnAl4Cu1 Strain-relief clamp: POM Antikink bushing: PA + PU Environmental Temperature range: -30¦ C to + 80¦ C Flammability: UL 94HB Solderability: complies with IEC 68-2-20 Compatibility: IEC 61076-2-103 standard

NEUNC4MRX - Neutrik XX Series, 4 pole cable connector, male. Nickel housing and silver contacts, RIGHT ANGLE
The next generation of the worldwide accepted standard. Female connector with cage type contacts, "solder stop" for ease soldering and additional ground contact for best contact integrity between chassis and cable connector. Male connector without locking "window": more stringenthousing. Rugged diecast shell in RIGHT ANGLE design.
TECHNICAL DATA
Electrical
Number of contacts: 4 Contact resistance: = 3 m Ohm Insulation resistance - initial: >:2 G Ohm - after damp heat test: >: 1 G Ohm Dielectric strength: 1500 V dc Rated current: 10 A AWG: 1.5 mm¦/16 AWG Capacitance between contacts: = 7 pF
Mechanical
Lifetime: >:1000 cycles Insertion / withdrawal force: = 20 N Cable O.D. range: 3.5 mm - 8.0 mm
Materials
Shell: Zinc diecast ZnAl4Cu1, gal Ni over Cu plating Insert: Polyamide PA 6.6 30%GR (glass reinforced) Contacts: Brass (CuZn39Pb3) Contact surface: gal 2 ¦m Ag silver Latch lock: ZnAl4Cu1 Strain-relief clamp: POM Antikink bushing: PA + PU
Environmental Temperature range: -30¦ C to + 80¦ C Flammability: UL 94HB Solderability: complies with IEC 68-2-20
Compatibility: IEC 61076-2-103 standard

Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNC4MRX
Product Name Neutrik NC4MRX 4Pin XLR Male - Right Angle - Nickel & Silver
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

ARINC Size 5 Socket 75 ohm Connectors - 190733 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 350 volts
View Details
B Series: Robust Modular Rectangular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details