HAVE, Inc. Neutrik NC3FRX 3Pin XLR Female - Right Angle - Nickel & Silv NEUNC3FRX

Description
NEUNC3FRX - Neutrik XX Series 3-Pin XLR Female cable connector, RIGHT ANGLE. NICKEL HOUSING, SILVER CONTACTS Neutrik':s "next generation" XLR connector, improves on Neutrik':s industry standard "X" series connectors. Similar in style to the NP*X series, this new series is simple to use and will be available in 3 to 7 pin configurations. The compact unique styled die cast shell has internal threads that mate with the external threads on the boot to eliminate damage sometimes found on exposed threads. This series also incorporates Neutrik':s unique chuck-type strain relief and provides stylish color coding on the boot. Additional Features: Unique female cage type contact for increased conductivity and reduced wear of the male contacts A new ground contact thatprovides better integrity between the chassis and cable connectors. NC**XX series is available in nickel housing with silver contacts, black metal housing with silver contacts, and black metalhousing with gold contacts. The new unified shell is stronger, and mates with all current Neutrik X series connectors. RIGHT ANGLE
Description
NEUNC3FRX - Neutrik XX Series 3-Pin XLR Female cable connector, RIGHT ANGLE. NICKEL HOUSING, SILVER CONTACTS Neutrik':s "next generation" XLR connector, improves on Neutrik':s industry standard "X" series connectors. Similar in style to the NP*X series, this new series is simple to use and will be available in 3 to 7 pin configurations. The compact unique styled die cast shell has internal threads that mate with the external threads on the boot to eliminate damage sometimes found on exposed threads. This series also incorporates Neutrik':s unique chuck-type strain relief and provides stylish color coding on the boot. Additional Features: Unique female cage type contact for increased conductivity and reduced wear of the male contacts A new ground contact thatprovides better integrity between the chassis and cable connectors. NC**XX series is available in nickel housing with silver contacts, black metal housing with silver contacts, and black metalhousing with gold contacts. The new unified shell is stronger, and mates with all current Neutrik X series connectors. RIGHT ANGLE

Suppliers

Company
Product
Description
Supplier Links
Neutrik NC3FRX 3Pin XLR Female - Right Angle - Nickel & Silv - NEUNC3FRX - HAVE, Inc.
Hudson, NY, USA
Neutrik NC3FRX 3Pin XLR Female - Right Angle - Nickel & Silv
NEUNC3FRX
Neutrik NC3FRX 3Pin XLR Female - Right Angle - Nickel & Silv NEUNC3FRX
NEUNC3FRX - Neutrik XX Series 3-Pin XLR Female cable connector, RIGHT ANGLE. NICKEL HOUSING, SILVER CONTACTS Neutrik':s "next generation" XLR connector, improves on Neutrik':s industry standard "X" series connectors. Similar in style to the NP*X series, this new series is simple to use and will be available in 3 to 7 pin configurations. The compact unique styled die cast shell has internal threads that mate with the external threads on the boot to eliminate damage sometimes found on exposed threads. This series also incorporates Neutrik':s unique chuck-type strain relief and provides stylish color coding on the boot. Additional Features: Unique female cage type contact for increased conductivity and reduced wear of the male contacts A new ground contact thatprovides better integrity between the chassis and cable connectors. NC**XX series is available in nickel housing with silver contacts, black metal housing with silver contacts, and black metalhousing with gold contacts. The new unified shell is stronger, and mates with all current Neutrik X series connectors. RIGHT ANGLE

NEUNC3FRX - Neutrik XX Series 3-Pin XLR Female cable connector, RIGHT ANGLE.
NICKEL HOUSING, SILVER CONTACTS

Neutrik':s "next generation" XLR connector, improves on Neutrik':s industry standard "X" series connectors. Similar in style to the NP*X series, this new series is simple to use and will be available in 3 to 7 pin configurations. The compact unique styled die cast shell has internal threads that mate with the external threads on the boot to eliminate damage sometimes found on exposed threads. This series also incorporates Neutrik':s unique chuck-type strain relief and provides stylish color coding on the boot.
Additional Features:

  • Unique female cage type contact for increased conductivity and reduced wear of the male contacts
  • A new ground contact thatprovides better integrity between the chassis and cable connectors.
  • NC**XX series is available in nickel housing with silver contacts, black metal housing with silver contacts, and black metalhousing with gold contacts.
  • The new unified shell is stronger, and mates with all current Neutrik X series connectors.
  • RIGHT ANGLE
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNC3FRX
Product Name Neutrik NC3FRX 3Pin XLR Female - Right Angle - Nickel & Silv
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products