HAVE, Inc. Neutrik NP3TT2 Dual Bantam Patch Plug NEUNP3TT2

Description
Very robust ergonomic design. Gold contact version in combination with the NJ3TT jack eliminates contact problems due to corrosion or dirt. The new Single Plug NP3TT-P and the new Dual Plug NP3TT-2 are made for assembling with a standard HEX crimping tool als used with coax cables. TECHNICAL DATA Electrical Rated current: depends on mating connector Contact resistance: depends on mating connector Insulation resistance - initial: > 2 G - after damp heat test: = 1 G Dielectric strength: 1 kV dc Mechanical Wiring -Tip & ring: solder terminals - Sleeve: HEX crimp (5.4mm) acc. toIEC 803 Wire size: 0.25 mmâ-" / AWG 24 Cable O.D.: 4.8 mm max. Solderability: complies with IEC 68-2-20 Materials Shell: Brass CuZn39Pb3, 2 â•¡m Ni (Su) plated / PA 6 30% GR Insulation: PA 6.6 30% GRContacts: CuZn39Pb3 / CuSn6 (Tip), 2 â•¡m Ni (Su) plated or 2 â•¡m TRIBOR« (NiP-AuCo) Temperature range: -20â-'C to +65â-'C
Description
Very robust ergonomic design. Gold contact version in combination with the NJ3TT jack eliminates contact problems due to corrosion or dirt. The new Single Plug NP3TT-P and the new Dual Plug NP3TT-2 are made for assembling with a standard HEX crimping tool als used with coax cables. TECHNICAL DATA Electrical Rated current: depends on mating connector Contact resistance: depends on mating connector Insulation resistance - initial: > 2 G - after damp heat test: = 1 G Dielectric strength: 1 kV dc Mechanical Wiring -Tip & ring: solder terminals - Sleeve: HEX crimp (5.4mm) acc. toIEC 803 Wire size: 0.25 mmâ-" / AWG 24 Cable O.D.: 4.8 mm max. Solderability: complies with IEC 68-2-20 Materials Shell: Brass CuZn39Pb3, 2 â•¡m Ni (Su) plated / PA 6 30% GR Insulation: PA 6.6 30% GRContacts: CuZn39Pb3 / CuSn6 (Tip), 2 â•¡m Ni (Su) plated or 2 â•¡m TRIBOR« (NiP-AuCo) Temperature range: -20â-'C to +65â-'C

Suppliers

Company
Product
Description
Supplier Links
Neutrik NP3TT2 Dual Bantam Patch Plug - NEUNP3TT2 - HAVE, Inc.
Hudson, NY, USA
Neutrik NP3TT2 Dual Bantam Patch Plug
NEUNP3TT2
Neutrik NP3TT2 Dual Bantam Patch Plug NEUNP3TT2
Very robust ergonomic design. Gold contact version in combination with the NJ3TT jack eliminates contact problems due to corrosion or dirt. The new Single Plug NP3TT-P and the new Dual Plug NP3TT-2 are made for assembling with a standard HEX crimping tool als used with coax cables. TECHNICAL DATA Electrical Rated current: depends on mating connector Contact resistance: depends on mating connector Insulation resistance - initial: > 2 G - after damp heat test: = 1 G Dielectric strength: 1 kV dc Mechanical Wiring -Tip & ring: solder terminals - Sleeve: HEX crimp (5.4mm) acc. toIEC 803 Wire size: 0.25 mmâ-" / AWG 24 Cable O.D.: 4.8 mm max. Solderability: complies with IEC 68-2-20 Materials Shell: Brass CuZn39Pb3, 2 â•¡m Ni (Su) plated / PA 6 30% GR Insulation: PA 6.6 30% GRContacts: CuZn39Pb3 / CuSn6 (Tip), 2 â•¡m Ni (Su) plated or 2 â•¡m TRIBOR« (NiP-AuCo) Temperature range: -20â-'C to +65â-'C

Very robust ergonomic design. Gold contact version in combination with the NJ3TT jack eliminates contact problems due to corrosion or dirt. The new Single Plug NP3TT-P and the new Dual Plug NP3TT-2 are made for assembling with a standard HEX crimping tool als used with coax cables.
TECHNICAL DATA

  • Electrical Rated current: depends on mating connector Contact resistance: depends on mating connector Insulation resistance - initial: > 2 G - after damp heat test: = 1 G Dielectric strength: 1 kV dc
  • Mechanical Wiring -Tip & ring: solder terminals - Sleeve: HEX crimp (5.4mm) acc. toIEC 803 Wire size: 0.25 mmâ-" / AWG 24 Cable O.D.: 4.8 mm max. Solderability: complies with IEC 68-2-20
  • Materials Shell: Brass CuZn39Pb3, 2 â•¡m Ni (Su) plated / PA 6 30% GR Insulation: PA 6.6 30% GRContacts: CuZn39Pb3 / CuSn6 (Tip), 2 â•¡m Ni (Su) plated or 2 â•¡m TRIBOR« (NiP-AuCo) Temperature range: -20â-'C to +65â-'C
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNP3TT2
Product Name Neutrik NP3TT2 Dual Bantam Patch Plug
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 1317G19-BK - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
XC5(DIN-style Twin-contact Connectors)   - XC5B-2031-0 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
5 suppliers