HAVE, Inc. Neutrik NC5MXX 5-Pin Male XLR Cable End Connector Nickel/Sil NEUNC5MXX

Description
NEUNC5MXX - Neutrik XX Series, 5 pole cable connector, male. Nickel housing and silver contacts. The next generation of the worldwide accepted standard. Female connector with cage type contacts, "solder stop" for ease soldering and additional ground contact for best contact integrity between chassis and cable connector. Male connector without locking "window": more stringent housing. Rugged diecast shell in sleek and ergonomic design. TECHNICAL DATA Electrical Number of contacts: 5 Contact resistance: = 3 m Ohm Insulation resistance - initial: >: 2 GOhm - after damp heat test: >: 1 G Ohm Dielectric strength: 1500 V dc Rated current: 10 A AWG: 1.0 mm¦/18 AWG Capacitance between contacts: = <:7 pF Mechanical Lifetime: >:1000 cycles Insertion / withdrawal force: = <:20 N Cable O.D. range: 3.5 mm - 8.0 mm Materials Shell: Zinc diecast ZnAl4Cu1, gal Ni over Cu plating Insert: Polyamide PA 6.6 30% GR(glass reinforced) Contacts: Brass (CuZn39Pb3) Contact surface: gal 2 ¦m Ag silver Latch lock: ZnAl4Cu1 Strain-relief clamp: POM Antikink bushing: PA + PU Environmental Temperature range: -30¦ C to + 80¦ C Flammability: UL 94HB Solderability: complies with IEC 68-2-20 Compatibility: IEC 61076-2-103 standard
Description
NEUNC5MXX - Neutrik XX Series, 5 pole cable connector, male. Nickel housing and silver contacts. The next generation of the worldwide accepted standard. Female connector with cage type contacts, "solder stop" for ease soldering and additional ground contact for best contact integrity between chassis and cable connector. Male connector without locking "window": more stringent housing. Rugged diecast shell in sleek and ergonomic design. TECHNICAL DATA Electrical Number of contacts: 5 Contact resistance: = 3 m Ohm Insulation resistance - initial: >: 2 GOhm - after damp heat test: >: 1 G Ohm Dielectric strength: 1500 V dc Rated current: 10 A AWG: 1.0 mm¦/18 AWG Capacitance between contacts: = <:7 pF Mechanical Lifetime: >:1000 cycles Insertion / withdrawal force: = <:20 N Cable O.D. range: 3.5 mm - 8.0 mm Materials Shell: Zinc diecast ZnAl4Cu1, gal Ni over Cu plating Insert: Polyamide PA 6.6 30% GR(glass reinforced) Contacts: Brass (CuZn39Pb3) Contact surface: gal 2 ¦m Ag silver Latch lock: ZnAl4Cu1 Strain-relief clamp: POM Antikink bushing: PA + PU Environmental Temperature range: -30¦ C to + 80¦ C Flammability: UL 94HB Solderability: complies with IEC 68-2-20 Compatibility: IEC 61076-2-103 standard

Suppliers

Company
Product
Description
Supplier Links
Neutrik NC5MXX 5-Pin Male XLR Cable End Connector Nickel/Sil - NEUNC5MXX - HAVE, Inc.
Hudson, NY, USA
Neutrik NC5MXX 5-Pin Male XLR Cable End Connector Nickel/Sil
NEUNC5MXX
Neutrik NC5MXX 5-Pin Male XLR Cable End Connector Nickel/Sil NEUNC5MXX
NEUNC5MXX - Neutrik XX Series, 5 pole cable connector, male. Nickel housing and silver contacts. The next generation of the worldwide accepted standard. Female connector with cage type contacts, "solder stop" for ease soldering and additional ground contact for best contact integrity between chassis and cable connector. Male connector without locking "window": more stringent housing. Rugged diecast shell in sleek and ergonomic design. TECHNICAL DATA Electrical Number of contacts: 5 Contact resistance: = 3 m Ohm Insulation resistance - initial: >: 2 GOhm - after damp heat test: >: 1 G Ohm Dielectric strength: 1500 V dc Rated current: 10 A AWG: 1.0 mm¦/18 AWG Capacitance between contacts: = <:7 pF Mechanical Lifetime: >:1000 cycles Insertion / withdrawal force: = <:20 N Cable O.D. range: 3.5 mm - 8.0 mm Materials Shell: Zinc diecast ZnAl4Cu1, gal Ni over Cu plating Insert: Polyamide PA 6.6 30% GR(glass reinforced) Contacts: Brass (CuZn39Pb3) Contact surface: gal 2 ¦m Ag silver Latch lock: ZnAl4Cu1 Strain-relief clamp: POM Antikink bushing: PA + PU Environmental Temperature range: -30¦ C to + 80¦ C Flammability: UL 94HB Solderability: complies with IEC 68-2-20 Compatibility: IEC 61076-2-103 standard

NEUNC5MXX - Neutrik XX Series, 5 pole cable connector, male. Nickel housing and silver contacts.
The next generation of the worldwide accepted standard. Female connector with cage type contacts, "solder stop" for ease soldering and additional ground contact for best contact integrity between chassis and cable connector. Male connector without locking "window": more stringent housing. Rugged diecast shell in sleek and ergonomic design.
TECHNICAL DATA
Electrical
Number of contacts: 5 Contact resistance: = 3 m Ohm Insulation resistance - initial: >: 2 GOhm - after damp heat test: >: 1 G Ohm Dielectric strength: 1500 V dc Rated current: 10 A AWG: 1.0 mm¦/18 AWG Capacitance between contacts: = <:7 pF
Mechanical
Lifetime: >:1000 cycles Insertion / withdrawal force: = <:20 N Cable O.D. range: 3.5 mm - 8.0 mm
Materials
Shell: Zinc diecast ZnAl4Cu1, gal Ni over Cu plating Insert: Polyamide PA 6.6 30% GR(glass reinforced) Contacts: Brass (CuZn39Pb3) Contact surface: gal 2 ¦m Ag silver Latch lock: ZnAl4Cu1 Strain-relief clamp: POM Antikink bushing: PA + PU
Environmental Temperature range: -30¦ C to + 80¦ C Flammability: UL 94HB Solderability: complies with IEC 68-2-20
Compatibility: IEC 61076-2-103 standard

Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNC5MXX
Product Name Neutrik NC5MXX 5-Pin Male XLR Cable End Connector Nickel/Sil
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Bulkhead Jack - 190522 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details
P60/P50 Backplane Power Connectors (Right Angle Plug) - 80321-1A01S10D01B71DPG2A-A003 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details