HAVE, Inc. Neutrik 6Pin XLRJ P Series Chas Mount NEUNC6FP1

Description
Smallest available hard wiring large solder cups. TECHNICAL DATA Electrical Number of contacts: 3 - 7 (except MP: 3-6) Rated voltage: 250 V ac (3 - 6 pole) 125 V ac (7 pole) Contact resistance: < 5 m Insulation resistance - initial: > 2 G - after damp heat test: > 1 G -IEC 68-2-30) Dielectric strength: 1500 V dc Rated current: 3 pole: 16 I [A], 2.5/14 mm2/AWG, = 4 C 4 pole: 10 I [A], 1.5/16 mm2/AWG, = 7 C 5 and 6 pole: 7.5 I [A], 1.0/18 mm2/AWG, = 7 C 7 pole: 5 I [A], 1.0/18 mm2/AWG, = 9 C I ... Rated current per contact C ... Capacitance between contacts MechanicalLifetime: > 1000 mating cycles Insertion / withdrawal force: = 20 N Retention method (Female versions only): - standard: latch lock - "-0" version: retention spring Separating force: = 20 N Materials Shell: ZnAl4Cu1, gal Ni or black Cr plating Insert: PA 6.6 30% GR (glass reinforced) Contacts: - female (3 pole): CuSn6 - female (4-7pole) & male: CuZn39Pb3 Contact surface: gal 2 â•¡m Ag or gal0.2 â•¡m Au hard alloy over 2 â•¡m Ni Latch lock & spring: CK 67 steel, treated Environmental Temperature range: -30â-' C to + 80â-' C Flammability: UL 94HB Solderability: complies with IEC 68-2-20
Description
Smallest available hard wiring large solder cups. TECHNICAL DATA Electrical Number of contacts: 3 - 7 (except MP: 3-6) Rated voltage: 250 V ac (3 - 6 pole) 125 V ac (7 pole) Contact resistance: < 5 m Insulation resistance - initial: > 2 G - after damp heat test: > 1 G -IEC 68-2-30) Dielectric strength: 1500 V dc Rated current: 3 pole: 16 I [A], 2.5/14 mm2/AWG, = 4 C 4 pole: 10 I [A], 1.5/16 mm2/AWG, = 7 C 5 and 6 pole: 7.5 I [A], 1.0/18 mm2/AWG, = 7 C 7 pole: 5 I [A], 1.0/18 mm2/AWG, = 9 C I ... Rated current per contact C ... Capacitance between contacts MechanicalLifetime: > 1000 mating cycles Insertion / withdrawal force: = 20 N Retention method (Female versions only): - standard: latch lock - "-0" version: retention spring Separating force: = 20 N Materials Shell: ZnAl4Cu1, gal Ni or black Cr plating Insert: PA 6.6 30% GR (glass reinforced) Contacts: - female (3 pole): CuSn6 - female (4-7pole) & male: CuZn39Pb3 Contact surface: gal 2 â•¡m Ag or gal0.2 â•¡m Au hard alloy over 2 â•¡m Ni Latch lock & spring: CK 67 steel, treated Environmental Temperature range: -30â-' C to + 80â-' C Flammability: UL 94HB Solderability: complies with IEC 68-2-20

Suppliers

Company
Product
Description
Supplier Links
Neutrik 6Pin XLRJ P Series Chas Mount - NEUNC6FP1 - HAVE, Inc.
Hudson, NY, USA
Neutrik 6Pin XLRJ P Series Chas Mount
NEUNC6FP1
Neutrik 6Pin XLRJ P Series Chas Mount NEUNC6FP1
Smallest available hard wiring large solder cups. TECHNICAL DATA Electrical Number of contacts: 3 - 7 (except MP: 3-6) Rated voltage: 250 V ac (3 - 6 pole) 125 V ac (7 pole) Contact resistance: < 5 m Insulation resistance - initial: > 2 G - after damp heat test: > 1 G -IEC 68-2-30) Dielectric strength: 1500 V dc Rated current: 3 pole: 16 I [A], 2.5/14 mm2/AWG, = 4 C 4 pole: 10 I [A], 1.5/16 mm2/AWG, = 7 C 5 and 6 pole: 7.5 I [A], 1.0/18 mm2/AWG, = 7 C 7 pole: 5 I [A], 1.0/18 mm2/AWG, = 9 C I ... Rated current per contact C ... Capacitance between contacts MechanicalLifetime: > 1000 mating cycles Insertion / withdrawal force: = 20 N Retention method (Female versions only): - standard: latch lock - "-0" version: retention spring Separating force: = 20 N Materials Shell: ZnAl4Cu1, gal Ni or black Cr plating Insert: PA 6.6 30% GR (glass reinforced) Contacts: - female (3 pole): CuSn6 - female (4-7pole) & male: CuZn39Pb3 Contact surface: gal 2 â•¡m Ag or gal0.2 â•¡m Au hard alloy over 2 â•¡m Ni Latch lock & spring: CK 67 steel, treated Environmental Temperature range: -30â-' C to + 80â-' C Flammability: UL 94HB Solderability: complies with IEC 68-2-20

Smallest available hard wiring large solder cups.
TECHNICAL DATA

  • Electrical Number of contacts: 3 - 7 (except MP: 3-6) Rated voltage: 250 V ac (3 - 6 pole) 125 V ac (7 pole) Contact resistance: < 5 m Insulation resistance - initial: > 2 G - after damp heat test: > 1 G -IEC 68-2-30) Dielectric strength: 1500 V dc
  • Rated current: 3 pole: 16 I [A], 2.5/14 mm2/AWG, = 4 C 4 pole: 10 I [A], 1.5/16 mm2/AWG, = 7 C 5 and 6 pole: 7.5 I [A], 1.0/18 mm2/AWG, = 7 C 7 pole: 5 I [A], 1.0/18 mm2/AWG, = 9 C I ... Rated current per contact C ... Capacitance between contacts
  • MechanicalLifetime: > 1000 mating cycles Insertion / withdrawal force: = 20 N Retention method (Female versions only): - standard: latch lock - "-0" version: retention spring Separating force: = 20 N
  • Materials Shell: ZnAl4Cu1, gal Ni or black Cr plating Insert: PA 6.6 30% GR (glass reinforced) Contacts: - female (3 pole): CuSn6 - female (4-7pole) & male: CuZn39Pb3 Contact surface: gal 2 â•¡m Ag or gal0.2 â•¡m Au hard alloy over 2 â•¡m Ni Latch lock & spring: CK 67 steel, treated
  • Environmental Temperature range: -30â-' C to + 80â-' C Flammability: UL 94HB Solderability: complies with IEC 68-2-20
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNC6FP1
Product Name Neutrik 6Pin XLRJ P Series Chas Mount
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 1339G5-BK - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
3-Prong Angle Connector, 15 Amp 125 Volt 5-15R Nylon Housing - 5681 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - Rolling Through Hole Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details