HAVE, Inc. Neutrik Speakon 4 Pole Stx Female Chassis Rect. NEUNLT4FP

Description
Neutrik 4 pole female chassis connector in metal housing. The new Neutrik Speakon« STX Series is the next generation of 4 pole Speakon« connectors especially designed for loudspeaker - amplifier applications in harsh and demanding environment such as professional touring. The STX Series features a metal housing which is extremely rugged and durable; built-in gaskets make it weatherproof. TECHNICAL DATA Electrical Rated current/contact: 40 A rms continous, 50 A audiosignal, duty cycle 50% Dielectric strength: 4kV peak Rated insulation voltage: 250 V ac Contact resistance after lifetime: < 2 m Insulation resistance: > 10 G Mechanical Retention method: Quicklock with latch Lifetime (mating cycles): > 5000 Cable anchoring: NEUTRIK« chuck principle Cable O.D. range: 10 - 16 mm Wiring: - Max. wire size: 6mmâ-" / 10 AWG (stranded) - NLT4FX / MX / FP: soldering - NLT4MP: soldering or flat tabs for FASTON* 6.3 mm x 0.8 mm (0.25 x 0.03") - - - ONLY25 A Solderability: complies with IEC 68-2-20 Materials Contacts: - Female: Brass CuZn39Pb3 - Male: Copper (Cu) Housing: Zinc diecast ZnAl4Cu1 Insert: Poliyamide PA 6 30% GR Bushing: Zinc diecast ZnAl4Cu1 Chuck: Polyacetal POM Locking element: Zinc diecast ZnAl4Cu1 Temperature range: -30â-'C to +80â-'C Flammability: UL94HB Protection class (mated condition): IP54 * FASTON is a trad
Description
Neutrik 4 pole female chassis connector in metal housing. The new Neutrik Speakon« STX Series is the next generation of 4 pole Speakon« connectors especially designed for loudspeaker - amplifier applications in harsh and demanding environment such as professional touring. The STX Series features a metal housing which is extremely rugged and durable; built-in gaskets make it weatherproof. TECHNICAL DATA Electrical Rated current/contact: 40 A rms continous, 50 A audiosignal, duty cycle 50% Dielectric strength: 4kV peak Rated insulation voltage: 250 V ac Contact resistance after lifetime: < 2 m Insulation resistance: > 10 G Mechanical Retention method: Quicklock with latch Lifetime (mating cycles): > 5000 Cable anchoring: NEUTRIK« chuck principle Cable O.D. range: 10 - 16 mm Wiring: - Max. wire size: 6mmâ-" / 10 AWG (stranded) - NLT4FX / MX / FP: soldering - NLT4MP: soldering or flat tabs for FASTON* 6.3 mm x 0.8 mm (0.25 x 0.03") - - - ONLY25 A Solderability: complies with IEC 68-2-20 Materials Contacts: - Female: Brass CuZn39Pb3 - Male: Copper (Cu) Housing: Zinc diecast ZnAl4Cu1 Insert: Poliyamide PA 6 30% GR Bushing: Zinc diecast ZnAl4Cu1 Chuck: Polyacetal POM Locking element: Zinc diecast ZnAl4Cu1 Temperature range: -30â-'C to +80â-'C Flammability: UL94HB Protection class (mated condition): IP54 * FASTON is a trad

Suppliers

Company
Product
Description
Supplier Links
Neutrik Speakon 4 Pole Stx Female Chassis Rect. - NEUNLT4FP - HAVE, Inc.
Hudson, NY, USA
Neutrik Speakon 4 Pole Stx Female Chassis Rect.
NEUNLT4FP
Neutrik Speakon 4 Pole Stx Female Chassis Rect. NEUNLT4FP
Neutrik 4 pole female chassis connector in metal housing. The new Neutrik Speakon« STX Series is the next generation of 4 pole Speakon« connectors especially designed for loudspeaker - amplifier applications in harsh and demanding environment such as professional touring. The STX Series features a metal housing which is extremely rugged and durable; built-in gaskets make it weatherproof. TECHNICAL DATA Electrical Rated current/contact: 40 A rms continous, 50 A audiosignal, duty cycle 50% Dielectric strength: 4kV peak Rated insulation voltage: 250 V ac Contact resistance after lifetime: < 2 m Insulation resistance: > 10 G Mechanical Retention method: Quicklock with latch Lifetime (mating cycles): > 5000 Cable anchoring: NEUTRIK« chuck principle Cable O.D. range: 10 - 16 mm Wiring: - Max. wire size: 6mmâ-" / 10 AWG (stranded) - NLT4FX / MX / FP: soldering - NLT4MP: soldering or flat tabs for FASTON* 6.3 mm x 0.8 mm (0.25 x 0.03") - - - ONLY25 A Solderability: complies with IEC 68-2-20 Materials Contacts: - Female: Brass CuZn39Pb3 - Male: Copper (Cu) Housing: Zinc diecast ZnAl4Cu1 Insert: Poliyamide PA 6 30% GR Bushing: Zinc diecast ZnAl4Cu1 Chuck: Polyacetal POM Locking element: Zinc diecast ZnAl4Cu1 Temperature range: -30â-'C to +80â-'C Flammability: UL94HB Protection class (mated condition): IP54 * FASTON is a trad

Neutrik 4 pole female chassis connector in metal housing. The new Neutrik Speakon« STX Series is the next generation of 4 pole Speakon« connectors especially designed for loudspeaker - amplifier applications in harsh and demanding environment such as professional touring. The STX Series features a metal housing which is extremely rugged and durable; built-in gaskets make it weatherproof.
TECHNICAL DATA

  • Electrical Rated current/contact: 40 A rms continous, 50 A audiosignal, duty cycle 50% Dielectric strength: 4kV peak Rated insulation voltage: 250 V ac Contact resistance after lifetime: < 2 m Insulation resistance: > 10 G
  • Mechanical Retention method: Quicklock with latch Lifetime (mating cycles): > 5000 Cable anchoring: NEUTRIK« chuck principle Cable O.D. range: 10 - 16 mm Wiring: - Max. wire size: 6mmâ-" / 10 AWG (stranded) - NLT4FX / MX / FP: soldering - NLT4MP: soldering or flat tabs for FASTON* 6.3 mm x 0.8 mm (0.25 x 0.03") - - - ONLY25 A Solderability: complies with IEC 68-2-20
  • Materials Contacts: - Female: Brass CuZn39Pb3 - Male: Copper (Cu) Housing: Zinc diecast ZnAl4Cu1 Insert: Poliyamide PA 6 30% GR Bushing: Zinc diecast ZnAl4Cu1 Chuck: Polyacetal POM Locking element: Zinc diecast ZnAl4Cu1 Temperature range: -30â-'C to +80â-'C Flammability: UL94HB Protection class (mated condition): IP54 * FASTON is a trad
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNLT4FP
Product Name Neutrik Speakon 4 Pole Stx Female Chassis Rect.
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter - 74AC6060 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Connector - DIP Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
“N” Series T-Adapter: Female, Female, Female - SALE-9313 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details