HAVE, Inc. Neutrik NC3MXCC 3-Pin Male XLR Digital Audio NEUNC3MXCC

Description
NEUNC3MXCC - Neutrik NC3MXCC 3-Pin Male XLR Connector, RF-Protected for EMI Protection Neutrik's NC3FXCC XLR cable connector has a circumferential shield contact that provides excellent RF-protection when transmitting digital audio signals, making those audio signals efficient and reliable. NC3FXCC features a coaxial ground spring and a coaxial hex crimp ferrule at the cable entrance for proper and reliable transition between the shield and the shell. Features & Benefits 3-pin Male cable end connector with circumferential shield contact. Great for EMI protection XCCR coding ring to indicate digital AES audio signals included Rugged, long lasting, durable zinc diecast shell Securely clamps to cable utilizing Neutriks chuck type strain relief system Bending stresses protected by boot with rubber gland Accepts Cable O.D.: 5.4 - 6.2 mm Crimp Size Shield: 6.5 mm (hex) SOLD IN 10 PACKS
Description
NEUNC3MXCC - Neutrik NC3MXCC 3-Pin Male XLR Connector, RF-Protected for EMI Protection Neutrik's NC3FXCC XLR cable connector has a circumferential shield contact that provides excellent RF-protection when transmitting digital audio signals, making those audio signals efficient and reliable. NC3FXCC features a coaxial ground spring and a coaxial hex crimp ferrule at the cable entrance for proper and reliable transition between the shield and the shell. Features & Benefits 3-pin Male cable end connector with circumferential shield contact. Great for EMI protection XCCR coding ring to indicate digital AES audio signals included Rugged, long lasting, durable zinc diecast shell Securely clamps to cable utilizing Neutriks chuck type strain relief system Bending stresses protected by boot with rubber gland Accepts Cable O.D.: 5.4 - 6.2 mm Crimp Size Shield: 6.5 mm (hex) SOLD IN 10 PACKS

Suppliers

Company
Product
Description
Supplier Links
Neutrik NC3MXCC 3-Pin Male XLR Digital Audio - NEUNC3MXCC - HAVE, Inc.
Hudson, NY, USA
Neutrik NC3MXCC 3-Pin Male XLR Digital Audio
NEUNC3MXCC
Neutrik NC3MXCC 3-Pin Male XLR Digital Audio NEUNC3MXCC
NEUNC3MXCC - Neutrik NC3MXCC 3-Pin Male XLR Connector, RF-Protected for EMI Protection Neutrik's NC3FXCC XLR cable connector has a circumferential shield contact that provides excellent RF-protection when transmitting digital audio signals, making those audio signals efficient and reliable. NC3FXCC features a coaxial ground spring and a coaxial hex crimp ferrule at the cable entrance for proper and reliable transition between the shield and the shell. Features & Benefits 3-pin Male cable end connector with circumferential shield contact. Great for EMI protection XCCR coding ring to indicate digital AES audio signals included Rugged, long lasting, durable zinc diecast shell Securely clamps to cable utilizing Neutriks chuck type strain relief system Bending stresses protected by boot with rubber gland Accepts Cable O.D.: 5.4 - 6.2 mm Crimp Size Shield: 6.5 mm (hex) SOLD IN 10 PACKS

NEUNC3MXCC - Neutrik NC3MXCC 3-Pin Male XLR Connector, RF-Protected for EMI Protection
Neutrik's NC3FXCC XLR cable connector has a circumferential shield contact that provides excellent RF-protection when transmitting digital audio signals, making those audio signals efficient and reliable. NC3FXCC features a coaxial ground spring and a coaxial hex crimp ferrule at the cable entrance for proper and reliable transition between the shield and the shell.
Features & Benefits

  • 3-pin Male cable end connector with circumferential shield contact. Great for EMI protection
  • XCCR coding ring to indicate digital AES audio signals included
  • Rugged, long lasting, durable zinc diecast shell
  • Securely clamps to cable utilizing Neutriks chuck type strain relief system
  • Bending stresses protected by boot with rubber gland
  • Accepts Cable O.D.: 5.4 - 6.2 mm
  • Crimp Size Shield: 6.5 mm (hex)
  • SOLD IN 10 PACKS
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNC3MXCC
Product Name Neutrik NC3MXCC 3-Pin Male XLR Digital Audio
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products