HAVE, Inc. Neutrik NC3FXBAG Female Cable End XLR Black/Silver NEUNC3FXBAG

Description
NEUNC3FXBAG - Neutrik NC3FX-BAG 3-pole XLR Female cable connector with black metal housing and silver contacts Neutriks NC3FX is the "industry standard" XLR female cable connector, easy to assemble with only 4 parts and no screws. Compact design with sturdy diecast shell, fiberglass reinforced hard plastic insert and chuck type strain relief for secure clamping of all cables. Features &: Benefits Rugged zinc diecast shell, long lasting and durable Black metal housing, Silver contact Chuck type strain relief system for secure clamping of cables Boot with rubber gland gives high protection against bending stresses Coloured rings and boots available for coding and marking UL recognized components
Description
NEUNC3FXBAG - Neutrik NC3FX-BAG 3-pole XLR Female cable connector with black metal housing and silver contacts Neutriks NC3FX is the "industry standard" XLR female cable connector, easy to assemble with only 4 parts and no screws. Compact design with sturdy diecast shell, fiberglass reinforced hard plastic insert and chuck type strain relief for secure clamping of all cables. Features &: Benefits Rugged zinc diecast shell, long lasting and durable Black metal housing, Silver contact Chuck type strain relief system for secure clamping of cables Boot with rubber gland gives high protection against bending stresses Coloured rings and boots available for coding and marking UL recognized components

Suppliers

Company
Product
Description
Supplier Links
Neutrik NC3FXBAG Female Cable End XLR Black/Silver - NEUNC3FXBAG - HAVE, Inc.
Hudson, NY, USA
Neutrik NC3FXBAG Female Cable End XLR Black/Silver
NEUNC3FXBAG
Neutrik NC3FXBAG Female Cable End XLR Black/Silver NEUNC3FXBAG
NEUNC3FXBAG - Neutrik NC3FX-BAG 3-pole XLR Female cable connector with black metal housing and silver contacts Neutriks NC3FX is the "industry standard" XLR female cable connector, easy to assemble with only 4 parts and no screws. Compact design with sturdy diecast shell, fiberglass reinforced hard plastic insert and chuck type strain relief for secure clamping of all cables. Features &: Benefits Rugged zinc diecast shell, long lasting and durable Black metal housing, Silver contact Chuck type strain relief system for secure clamping of cables Boot with rubber gland gives high protection against bending stresses Coloured rings and boots available for coding and marking UL recognized components

NEUNC3FXBAG - Neutrik NC3FX-BAG 3-pole XLR Female cable connector with black metal housing and silver contacts
Neutriks NC3FX is the "industry standard" XLR female cable connector, easy to assemble with only 4 parts and no screws. Compact design with sturdy diecast shell, fiberglass reinforced hard plastic insert and chuck type strain relief for secure clamping of all cables.
Features &: Benefits

  • Rugged zinc diecast shell, long lasting and durable
  • Black metal housing, Silver contact
  • Chuck type strain relief system for secure clamping of cables
  • Boot with rubber gland gives high protection against bending stresses
  • Coloured rings and boots available for coding and marking
  • UL recognized components
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNC3FXBAG
Product Name Neutrik NC3FXBAG Female Cable End XLR Black/Silver
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

SMA Coaxial Connector, Air-side, 700 Volts, 1 Amp - A0667-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 700 volts
Current Rating 1.0 amps
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190609 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
Micro-D Twinax (MDTX): With Size 10 Twinax Contacts -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details