HAVE, Inc. Neutrik NP3TTPB Bantam EZ Patch Plug Black NEUNP3TTPB

Description
Very robust ergonomic design. Gold contact version in combination with the NJ3TT jack eliminates contact problems due to corrosion or dirt. The new Single Plug NP3TT-P and the new Dual Plug NP3TT-2 are made for assembling with a standard HEX crimping tool als used with coax cables. TECHNICAL DATA Electrical Rated current: depends on mating connector Contact resistance: depends on mating connector Insulation resistance - initial: > 2 G - after damp heat test: = 1 G Dielectric strength: 1 kV dc Mechanical Wiring -Tip & ring: solder terminals - Sleeve: HEX crimp (5.4mm) acc. toIEC 803 Wire size: 0.25 mmâ-" / AWG 24 Cable O.D.: 4.8 mm max. Solderability: complies with IEC 68-2-20 Materials Shell: Brass CuZn39Pb3, 2 â•¡m Ni (Su) plated / PA 6 30% GR Insulation: PA 6.6 30% GRContacts: CuZn39Pb3 / CuSn6 (Tip), 2 â•¡m Ni (Su) plated or 2 â•¡m TRIBOR« (NiP-AuCo) Temperature range: -20â-'C to +65â-'C
Description
Very robust ergonomic design. Gold contact version in combination with the NJ3TT jack eliminates contact problems due to corrosion or dirt. The new Single Plug NP3TT-P and the new Dual Plug NP3TT-2 are made for assembling with a standard HEX crimping tool als used with coax cables. TECHNICAL DATA Electrical Rated current: depends on mating connector Contact resistance: depends on mating connector Insulation resistance - initial: > 2 G - after damp heat test: = 1 G Dielectric strength: 1 kV dc Mechanical Wiring -Tip & ring: solder terminals - Sleeve: HEX crimp (5.4mm) acc. toIEC 803 Wire size: 0.25 mmâ-" / AWG 24 Cable O.D.: 4.8 mm max. Solderability: complies with IEC 68-2-20 Materials Shell: Brass CuZn39Pb3, 2 â•¡m Ni (Su) plated / PA 6 30% GR Insulation: PA 6.6 30% GRContacts: CuZn39Pb3 / CuSn6 (Tip), 2 â•¡m Ni (Su) plated or 2 â•¡m TRIBOR« (NiP-AuCo) Temperature range: -20â-'C to +65â-'C

Suppliers

Company
Product
Description
Supplier Links
Neutrik NP3TTPB Bantam EZ Patch Plug Black - NEUNP3TTPB - HAVE, Inc.
Hudson, NY, USA
Neutrik NP3TTPB Bantam EZ Patch Plug Black
NEUNP3TTPB
Neutrik NP3TTPB Bantam EZ Patch Plug Black NEUNP3TTPB
Very robust ergonomic design. Gold contact version in combination with the NJ3TT jack eliminates contact problems due to corrosion or dirt. The new Single Plug NP3TT-P and the new Dual Plug NP3TT-2 are made for assembling with a standard HEX crimping tool als used with coax cables. TECHNICAL DATA Electrical Rated current: depends on mating connector Contact resistance: depends on mating connector Insulation resistance - initial: > 2 G - after damp heat test: = 1 G Dielectric strength: 1 kV dc Mechanical Wiring -Tip & ring: solder terminals - Sleeve: HEX crimp (5.4mm) acc. toIEC 803 Wire size: 0.25 mmâ-" / AWG 24 Cable O.D.: 4.8 mm max. Solderability: complies with IEC 68-2-20 Materials Shell: Brass CuZn39Pb3, 2 â•¡m Ni (Su) plated / PA 6 30% GR Insulation: PA 6.6 30% GRContacts: CuZn39Pb3 / CuSn6 (Tip), 2 â•¡m Ni (Su) plated or 2 â•¡m TRIBOR« (NiP-AuCo) Temperature range: -20â-'C to +65â-'C

Very robust ergonomic design. Gold contact version in combination with the NJ3TT jack eliminates contact problems due to corrosion or dirt. The new Single Plug NP3TT-P and the new Dual Plug NP3TT-2 are made for assembling with a standard HEX crimping tool als used with coax cables.
TECHNICAL DATA

  • Electrical Rated current: depends on mating connector Contact resistance: depends on mating connector Insulation resistance - initial: > 2 G - after damp heat test: = 1 G Dielectric strength: 1 kV dc
  • Mechanical Wiring -Tip & ring: solder terminals - Sleeve: HEX crimp (5.4mm) acc. toIEC 803 Wire size: 0.25 mmâ-" / AWG 24 Cable O.D.: 4.8 mm max. Solderability: complies with IEC 68-2-20
  • Materials Shell: Brass CuZn39Pb3, 2 â•¡m Ni (Su) plated / PA 6 30% GR Insulation: PA 6.6 30% GRContacts: CuZn39Pb3 / CuSn6 (Tip), 2 â•¡m Ni (Su) plated or 2 â•¡m TRIBOR« (NiP-AuCo) Temperature range: -20â-'C to +65â-'C
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNP3TTPB
Product Name Neutrik NP3TTPB Bantam EZ Patch Plug Black
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm BNC 90° Plug - 150413 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
MHD Series: High density PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
Chameleon - 027-6A03-KDF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details