HAVE, Inc. Neutrik NC3FXBAGD Female Cable End XLR Black/Silver Bulk NEUNC3FXBAGD

Description
3 pole cable connector, female. Black metal housing and silver contacts. Bulk packaging. TECHNICAL DATA Electrical Number of contacts: 3 Contact resistance: <: 3 m Insulation resistance- initial: >: 2 G - after damp heat test: >: 1 G Dielectric strength: 1500 V dc Rated current: 16 A AWG: 2.5 mm¦/14 AWG Capacitance between contacts: = 4 pF Mechanical Lifetime: >:1000 cycles Insertion / withdrawal force: <: 20 N Cable O.D. range: 3.5 mm - 8.0 mm Materials Shell: ZnAl4Cu1, black Cr over Cu plating Insert: PA 6.6 30% GR (glass reinforced) Contacts: CuSn6 Contact surface: gal 2 ¦m Ag over 2 ¦m Ni Latch lock (female): St3K32 Strain-relief clamp: POM Antikink bushing: PUR Environmental Temperature range: -30¦ C to + 80¦ C Flammability: UL 94HB Solderability: complies with IEC 68-2-20
Description
3 pole cable connector, female. Black metal housing and silver contacts. Bulk packaging. TECHNICAL DATA Electrical Number of contacts: 3 Contact resistance: <: 3 m Insulation resistance- initial: >: 2 G - after damp heat test: >: 1 G Dielectric strength: 1500 V dc Rated current: 16 A AWG: 2.5 mm¦/14 AWG Capacitance between contacts: = 4 pF Mechanical Lifetime: >:1000 cycles Insertion / withdrawal force: <: 20 N Cable O.D. range: 3.5 mm - 8.0 mm Materials Shell: ZnAl4Cu1, black Cr over Cu plating Insert: PA 6.6 30% GR (glass reinforced) Contacts: CuSn6 Contact surface: gal 2 ¦m Ag over 2 ¦m Ni Latch lock (female): St3K32 Strain-relief clamp: POM Antikink bushing: PUR Environmental Temperature range: -30¦ C to + 80¦ C Flammability: UL 94HB Solderability: complies with IEC 68-2-20

Suppliers

Company
Product
Description
Supplier Links
Neutrik NC3FXBAGD Female Cable End XLR Black/Silver Bulk - NEUNC3FXBAGD - HAVE, Inc.
Hudson, NY, USA
Neutrik NC3FXBAGD Female Cable End XLR Black/Silver Bulk
NEUNC3FXBAGD
Neutrik NC3FXBAGD Female Cable End XLR Black/Silver Bulk NEUNC3FXBAGD
3 pole cable connector, female. Black metal housing and silver contacts. Bulk packaging. TECHNICAL DATA Electrical Number of contacts: 3 Contact resistance: <: 3 m Insulation resistance- initial: >: 2 G - after damp heat test: >: 1 G Dielectric strength: 1500 V dc Rated current: 16 A AWG: 2.5 mm¦/14 AWG Capacitance between contacts: = 4 pF Mechanical Lifetime: >:1000 cycles Insertion / withdrawal force: <: 20 N Cable O.D. range: 3.5 mm - 8.0 mm Materials Shell: ZnAl4Cu1, black Cr over Cu plating Insert: PA 6.6 30% GR (glass reinforced) Contacts: CuSn6 Contact surface: gal 2 ¦m Ag over 2 ¦m Ni Latch lock (female): St3K32 Strain-relief clamp: POM Antikink bushing: PUR Environmental Temperature range: -30¦ C to + 80¦ C Flammability: UL 94HB Solderability: complies with IEC 68-2-20

3 pole cable connector, female. Black metal housing and silver contacts. Bulk packaging.
TECHNICAL DATA

  • Electrical Number of contacts: 3 Contact resistance: <: 3 m Insulation resistance- initial: >: 2 G - after damp heat test: >: 1 G Dielectric strength: 1500 V dc Rated current: 16 A AWG: 2.5 mm¦/14 AWG Capacitance between contacts: = 4 pF
  • Mechanical Lifetime: >:1000 cycles Insertion / withdrawal force: <: 20 N Cable O.D. range: 3.5 mm - 8.0 mm
  • Materials Shell: ZnAl4Cu1, black Cr over Cu plating Insert: PA 6.6 30% GR (glass reinforced) Contacts: CuSn6 Contact surface: gal 2 ¦m Ag over 2 ¦m Ni Latch lock (female): St3K32 Strain-relief clamp: POM Antikink bushing: PUR
  • Environmental Temperature range: -30¦ C to + 80¦ C Flammability: UL 94HB Solderability: complies with IEC 68-2-20
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number NEUNC3FXBAGD
Product Name Neutrik NC3FXBAGD Female Cable End XLR Black/Silver Bulk
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Circular Connector Accessories - 1124-1230-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Electronic Connector - 307-XC5A-1082-S038 - ERSAELECTRONICS PTE. LTD.
Specs
Termination Solder
View Details
3 suppliers