DigiKey Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 30 40 50 60 70 80 89 90 91 92 93 94 95 96 97 98 99 100 101 110 120 130 140 150 160 200 250 300 350 400 450 500 1000 1500 2000 2212
Product Name Notes
"164 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"
"2 Position Wire to Board Terminal Block Horizontal with Board 0.295"" (7.50mm) Through Hole"
"2.50mm (0.094"", 3/32"", Sub Mini, Miniature) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder"
"3 Position Wire to Board Terminal Block Horizontal with Board 0.295"" (7.50mm) Through Hole"
"36 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"
"4 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 180° Free Hanging (In-Line)"
"50 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
"60 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
"Connector Header Surface Mount, Right Angle 10 position 0.079"" (2.00mm)"
"Connector Header Surface Mount, Right Angle 12 position 0.079"" (2.00mm)"
"Connector Header Surface Mount, Right Angle 14 position 0.079"" (2.00mm)"
"Connector Header Surface Mount, Right Angle 16 position 0.079"" (2.00mm)"
"Connector Header Surface Mount, Right Angle 20 position 0.079"" (2.00mm)"
"Connector Header Surface Mount, Right Angle 22 position 0.079"" (2.00mm)"
"Connector Header Surface Mount, Right Angle 38 position 0.079"" (2.00mm)"
"Connector Header Surface Mount, Right Angle 4 position 0.079"" (2.00mm)"
"Connector Header Surface Mount, Right Angle 40 position 0.079"" (2.00mm)"
"Connector Header Surface Mount, Right Angle 42 position 0.079"" (2.00mm)"
"Connector Header Surface Mount, Right Angle 6 position 0.079"" (2.00mm)"
"Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)"
"PC Pin Terminal Connector Through Hole Gold 0.025"" (0.64mm) Square"
"T-FLASH CARD HINGD WITH 15U"" GOL"
10 (8 + 2) Position Card Connector Secure Digital - microSD™ Surface Mount, Right Angle Gold
10 (8 + 2) Position Card Connector SIM Card Surface Mount, Right Angle Gold
10 Position Rectangular Socket Connector IDC Gold
100 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
100 Position Connector Plug, Outer Shroud Contacts Surface Mount, Right Angle Gold
100 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
100P160-09-2-Z-WR5-0 9
100P160-11-1-B-NB3-0 1
100P160-11-1-B-NB4-0 1
100P160-11-1-B-R2-01
100P160-11-1-B-R4-01
100P160-11-1-B-WB4-1 1
100P160-11-1-C-R5-01
100P160-11-1-ZB-R3-0 3
100P160-11-1-ZB-WR6- 02
100P160-11-2-Z-TC5-1 1
100P160-11-2-Z-WR4-0 3
100P160-11-2-Z-WR5-1 1
100P160-11-4-J-LC4-0 1
100P160-13-1-B-BK4-0 1
100P160-13-1-B-LC3-1 3
100P160-13-1-B-LC4-0 1
100P160-13-1-B-LC4-0 3
100P160-13-1-B-LC5-0 3
100P160-13-1-B-LC5-1 3
100P160-13-1-B-LC6-0 3
100P160-13-1-B-LC6-1 3
100P160-13-1-B-NB4-0 1
100P160-13-1-B-NB4-1 3
100P160-13-1-B-R12-C F
100P160-13-1-B-TC3-0 3
100P160-13-1-B-TC4-0 2
100P160-13-1-B-WR3-0 1
100P160-13-1-B-WR4-0 3
100P160-13-1-C-TC12- 05
100P160-13-1-C-TC3-1 3
100P160-13-1-C-TC6-0 2
100P160-13-1-C-TC6-1 3
100P160-13-1-C-WB4-0 2
100P160-13-1-C-WR4-0 1
100P160-13-1-C-WR5-0 1
100P160-13-1-C-WR5-0 3
100P160-13-1-ZB-R3-0 1
100P160-15-1-B-R5-15
100P160-15-1-B-R7-15
100P160-15-1-C-BK4-1 5
100P160-15-1-C-BK5-1 5
100P160-15-1-C-LC5-0 2
100P160-15-1-C-LC5-0 3
100P160-15-1-ZB-WR3- 15
100P160-15-1-ZB-WR4- 15
100P160-15-1-ZB-WR5- 15
100P160-17-1-B-LC5-0 3
100P160-17-1-B-R12-C F
100P160-17-1-B-R3-01
100P160-17-1-B-R3-17
100P160-17-1-C-R12-C F
100P160-17-1-C-R3-02
100P757-13-2-Z-LC5-0 3
100P757-15-2-C-BK5-0 4
100P757-15-2-Z-WR3-1 5
100P757-17-2-Z-LC5-0 3
100P757-17-2-Z-LC5-1 7
10101870J612A
11 (9 + 2) Position Card Connector Combo - MMC, SD Surface Mount, Right Angle Gold
11 (9 + 2) Position Card Connector Secure Digital - SD Surface Mount, Right Angle Gold
15 (13 + 2) Position Card Connector Combo - MMC, SD Surface Mount, Right Angle Gold
15 Position D-Sub Plug, Male Pins Connector
15 Position D-Sub Receptacle, Female Sockets Connector
15 Position D-Sub, High Density Plug, Male Pins Connector
15 Position D-Sub, High Density Receptacle, Female Sockets Connector
16 (14 + 2) Position Card Connector Combo - microSD™, SIM Surface Mount, Right Angle Gold
16 Position Card Connector Combo - microSD™, SIM Surface Mount, Right Angle Gold
16 Position SAS, Mini HD Receptacle with Cage Connector Press-Fit Through Hole, Right Angle
16 Position SAS, Mini HD Receptacle with Cage, with Heat Sink Connector Press-Fit Through Hole, Right Angle
19 Position Card Connector microSD™, UFS Surface Mount, Right Angle Gold or Gold-Palladium
19 Position Card Connector microSD™, UFS Surface Mount, Right Angle Gold
20 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount Gold or Gold, GXT™
20 Position SFP+ Receptacle Connector Solder Surface Mount, Right Angle
22 Position SATA Plug, Shrouded Connector Solder Surface Mount, Right Angle
25 Position D-Sub Plug, Male Pins Connector
25 Position D-Sub Receptacle, Female Sockets Connector
26 Position D-Sub, High Density Receptacle, Female Sockets Connector
26 Position SAS, Mini Receptacle Connector Solder Surface Mount, Right Angle
29 Position SAS Plug Connector Solder Surface Mount, Right Angle
3 Position Circular Connector Plug, Male Pins Screw
30 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount Gold or Gold, GXT™
32 (16 x 2) Position SAS, Mini HD Receptacle with Cage, Ganged (1x2) Connector Press-Fit Through Hole, Right Angle
32 (16 x 2) Position SAS, Mini HD Receptacle with Cage, Ganged (1x2) with Heat Sink Connector Press-Fit Through Hole, Right Angle
37 Position D-Sub Plug, Male Pins Connector
37 Position D-Sub Receptacle, Female Sockets Connector
4 Position Circular Connector Receptacle, Female Sockets Screw
40 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount Gold or Gold, GXT™
44 Position D-Sub, High Density Plug, Male Pins Connector
44 Position D-Sub, High Density Receptacle, Female Sockets Connector
46 (42 + 4) Position Card Connector Combo - SmartCard, XD Card Surface Mount, Right Angle Gold
50 Position Card Connector CompactFlash® Surface Mount, Right Angle Gold
50 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount Gold or Gold, GXT™
50 Position Terminal Block, Cross Connection Jumper Flat Pins
6 Position Card Connector SIM Card Surface Mount, Right Angle Gold
60 (24 + 36 Power) Position Female Connector Non Specified - Dual Edge Gold Black
60 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount Gold or Gold, GXT™
62 Position D-Sub, High Density Receptacle, Female Sockets Connector
64 (16 x 4) Position SAS, Mini HD Receptacle with Cage, Ganged (1x4) Connector Press-Fit Through Hole, Right Angle
64 (16 x 4) Position SAS, Mini HD Receptacle with Cage, Ganged (1x4) with Heat Sink Connector Press-Fit Through Hole, Right Angle
70 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount Gold or Gold, GXT™
8 (6 + 2) Position Card Connector SIM Card Surface Mount, Right Angle Gold
8 Position Card Connector Secure Digital - microSD™ Surface Mount, Right Angle Gold
9 Position Card Connector Secure Digital - SD Surface Mount, Right Angle Gold
9 Position D-Sub Plug, Male Pins Connector
9 Position D-Sub Receptacle, Female Sockets Connector
96 Position Rectangular Receptacle Connector Crimp 26 AWG
96 Position Rectangular Receptacle Connector Crimp 28-30 AWG
ACCESSORIES
BAN JK ASSY 101 UNINSUL
Base - Box Mount Connector Side Entry NPT-3/4 HB24 IP65 - Dust Tight, Water Resistant
Base - Box Mount Connector Side Entry PG21 HB24 IP65 - Dust Tight, Water Resistant
Base - Panel Mount Connector Bottom Entry B24 IP65 - Dust Tight, Water Resistant
Base - Panel Mount Connector Bottom Entry HB24 IP65 - Dust Tight, Water Resistant
BKSHL, 12P, BLK, PLG,RA, NW10/13
BKSHL, 12P, BLK, PLG,ST, NW10/13
BKSHL, 12P, BLK, REC,RA, NW10/13
BKSHL, 12P, BLK, REC,ST, NW10/13
BKSHL, 2P, BLK, PLG, RA, NW 8.5/
BKSHL, 2P, BLK, PLG, ST, NW 7.5/
BKSHL, 2P, BLK, PLG,RA,SR,NW6/7.
BKSHL, 2P, BLK, REC,RA,SR,NW6/7.
BKSHL, 3P, BLK, PLG, RA, NW6/7.5
BKSHL, 3P, BLK, PLG,RA,SR,NW6/7.
BKSHL, 3P, BLK, REC, RA, NW6/7.5
BKSHL, 3P, BLK, REC, ST, NW6/7.5
BKSHL, 3P, BLK, REC,RA,SR,NW6/7.
BKSHL, 3P, BLK, REC,ST,SR,NW6/7.
BKSHL, 4P, BLK, PLG, RA, NW6/7.5
BKSHL, 4P, BLK, PLG, ST, NW6/7.5
BKSHL, 4P, BLK, PLG,RA,NW6/7.5/8
BKSHL, 4P, BLK, REC, RA, NW6/7.5
BKSHL, 4P, BLK, REC,RA,NW6/7.5/8
BKSHL, 4P, BLK, REC,ST,SR,NW6/7.
BKSHL, 6P, BLK, PLG, RA, NW8.5/1
BKSHL, 6P, BLK, PLG, RA, SR, NW8
BKSHL, 6P, BLK, PLG, ST, NW8.5/1
BKSHL, 6P, BLK, PLG, ST, SR, NW8
BKSHL, 6P, BLK, REC, RA, NW8.5/1
BKSHL, 6P, BLK, REC, RA, SR, NW8
BKSHL, 6P, BLK, REC, ST, NW8.5/1
BKSHL, 6P, BLK, REC, ST, SR, NW8
BKSHL, 8P, BLK, PLG, RA, NW8.5/1
BKSHL, 8P, BLK, REC, RA, NW8.5/1
CAP ASSY
CAP
Circular Connector Distributor T-Shaped 5/5 (2) Female Sockets/Female Sockets and Male Pins Free Hanging (In-Line)
CLIP, PA66, GRY, 5.08MM HOLE, ST
CONN BASE HB24 PNL MNT DLVR
CONN D-SUB HD RCPT 15P VERT SLDR
CONN MICROSD CARD R/A SMD
Connector Backshell For DT Series Plug
Connector Backshell For DT Series Receptacle
Connector Backshell For DT Series Receptacles
Connector Cap (Cover), Dust For DT Series Plug
Connector Cap (Cover), Dust
Connector Cap (Cover), Protective 14 Olive Drab
Connector Cap (Cover), Protective 8 Olive Drab
Connector Cap (Cover), Protective 8 Olive
Connector Clip For DT Series Receptacles
Connector Clip For DT Series
Connector Flange Gasket 10
Connector Flange Gasket 12
Connector Flange Gasket 14
Connector Flange Gasket 16
Connector Flange Gasket 18
Connector Flange Gasket 20
Connector Flange Gasket 22
Connector Flange Gasket 24
Connector Flange Gasket 8
Connector Guide Blade For Airmax VS® Series M3 Thread
Connector Header position
Connector Label, Snap In For I, P, SAK, W and Z Series
Connector Marker Holder For
Connector Retainer For DTM Series Receptacles
Connector Retainer For DTM Series
Connector Strain Relief For 101 Series
D-Sub Contact Female Socket Gold 24-28 AWG Crimp Stamped
D-Sub Contact Male Pin Gold 24-28 AWG Crimp Stamped
DT BACKSHELL 180 12WAY PLUG, A
DT BACKSHELL 180 3WAY PLUG STRAI
DT BACKSHELL 180 3WAY PLUG
DT BACKSHELL 180 4WAY PLUG STRAI
DT BACKSHELL 180 4WAY RECPT
DT BACKSHELL 180 8WAY PLUG
DT BACKSHELL 180 8WAY RECPT
DT BACKSHELL 90 2WAY RECPT NV
DUST CAP, 12P, PLG, BLK, DT
DUST CAP, 2P, PLG, BLK, DT
DUST CAP, 3P, PLG, BLK, DT
DUST CAP, 6P, PLG, BLK, DT
DUST CAP, 8P, PLG, BLK, DT
EPIC H-B 24 AD-BO
Gray Wire Ferrule Connector DIN 20 AWG (0.75mm²) Single Wire
H-B 16 KDB COVER
H-B 16 KDBF COVER FOR LB
H-B 16 KDBP COVER
H-B 16 KDT-QB COVER
H-B 16 KDTF-LB COVER
HDC 10B DODQ 2QB
HDC 24B DODQ 2QB
Hood Connector Side Entry NPT-3/4 HB24 IP65 - Dust Tight, Water Resistant
Hood Connector Side Entry PG21 HB24 IP65 - Dust Tight, Water Resistant
Hood Connector Side Entry PG29 HB16 IP65 - Dust Tight, Water Resistant
Hood Connector Top Entry NPT-1 HB24 IP65 - Dust Tight, Water Resistant
Hood Connector Top Entry NPT-3/4 HB16 IP65 - Dust Tight, Water Resistant
Hood Connector Top Entry PG29 HB24 IP65 - Dust Tight, Water Resistant
LSF-SMT 7.50/06/90 3.5SN BK TU P
MEZZOSTAK ASSEMBLY-10106813-13 11
MEZZOSTAK ASSEMBLY-10106813-14 10
MEZZOSTAK ASSEMBLY-10106813-15 10
MIL-26482 MS/PT/CMB CAP ASSY
MIL-26482 MS/PT/CMB CAP
MIL-26482 MS/PT/CMB CLAMP
Olive Connector Cable Clamp 10
Olive Connector Cable Clamp 12
Olive Connector Cable Clamp 14
Olive Connector Cable Clamp 16
Olive Connector Cable Clamp 18
Olive Connector Cable Clamp 20
Olive Drab Connector Cable Clamp 1 3/16-18 UNEF 18
Olive Drab Connector Cable Clamp 1 3/16-18 UNEF 20
Olive Drab Connector Cable Clamp 1 7/16-18 UNEF 22
Olive Drab Connector Cable Clamp 1-20 UNEF 16
Olive Drab Connector Cable Clamp 1/2-28 UNEF 8
Olive Drab Connector Cable Clamp 5/8-24 UNEF 10
Olive Drab Connector Cable Clamp 7/8-20 UNEF 14
Plug for Male Contacts Housing D-Sub, High Density Connector 15 Position
Plug for Male Contacts Housing D-Sub, High Density Connector 26 Position
PLUG
Pos PGA, ZIF (ZIP) Socket Gold Through Hole
Position Card Connector Secure Digital - microSD™ Surface Mount
Position Card Connector
Position Connector
Position QSFP+ Cage Connector Press-Fit Through Hole, Right Angle
Position SAS Connector
Position SAS Plug Connector Solder Surface Mount, Right Angle
Position SAS, Mini Cage Connector Solder Surface Mount, Right Angle
Position SAS, Mini Cage, Ganged (1 x 2) Connector Solder Surface Mount, Right Angle
Position SFP+ Cage Connector Press-Fit Through Hole, Right Angle
Position SFP+ Cage, Ganged (1 x 2) Connector Press-Fit Through Hole, Right Angle
Position SFP+ Cage, Ganged (1 x 4) Connector Press-Fit Through Hole, Right Angle
Position Terminal Block
PROT-M12 FS-M VA
Receptacle for Female Contacts Housing D-Sub, High Density Connector 15 Position
Receptacle for Female Contacts Housing D-Sub, High Density Connector 26 Position
RECEPTACLE
Red Wire Ferrule Connector DIN 18 AWG (1.00mm²) Single Wire
Ring Terminal Connector 10 Stud Circular 22-26 AWG Crimp
SAIBM-M8-3P-(IF)
SEAL RET, 12P, BLK, DTM, B
SEAL RET, 12P, BRN, DTM, D
SEAL RET, 2P, BLK, DTM HI TEMP
SEAL RET, 2P, BLK, DTP
SEAL RET, 2P, GRY, DTP
SEAL RET, 3P, GRY, DTM
SEAL RET, 4P, BLK, DTM HI TEMP
SEAL RET, 4P, BLK, DTP
SEAL RET, 4P, GRY, DTM
SEAL RET, 4P, GRY, DTP
SEAL RET, 6P, GRY, DTM
SEAL, INTF, 12P, RED-ORG, DTM
SEAL, INTF, 12P, RED-ORG, SL RET
SEAL, INTF, 12P, RED-ORG, STD, D
SEAL, INTF, 2P, GRN, HI TEMP, DT
SEAL, INTF, 2P, RED-ORG, DTP
SEAL, INTF, 2P, RED-ORG, SL RET,
SEAL, INTF, 2P, RED-ORG, STD, DT
SEAL, INTF, 3P, RED-ORG, SL RET,
SEAL, INTF, 3P, RED-ORG, STD, DT
SEAL, INTF, 4P, GRN, HI TEMP, DT
SEAL, INTF, 4P, RED-ORG, DTM
SEAL, INTF, 4P, RED-ORG, SL RET,
SEAL, INTF, 6P, RED-ORG, SL RET,
SEAL, INTF, 6P, RED-ORG, STD, DT
SEAL, INTF, 8P, RED-ORG, SL RET,
SEAL, INTF, 8P, RED-ORG, STD, DT
SHIELD LEVER 8 MOD HIGH
SMC Connector Jack, Male Pin 50Ohm Board Edge, End Launch Solder
SMC Connector Jack, Male Pin 50Ohm Through Hole Solder
SMC Connector Jack, Male Pin 50Ohm Through Hole, Right Angle Solder
TERM BLOCK HDR 2POS 5.08MM
TERM BLOCK HDR 3POS 3.50MM
TERM BLOCK HDR 5POS 3.50MM
TERM BLOCK HDR 5POS 3.81MM
TERM BLOCK PLUG 1POS
TERM PLUG-IN 2.5MM 50POS
Terminal Block Connector 2 Position Disconnect Beige 8-20 AWG
Terminal Block Connector 2 Position Feed Through Beige 10-22 AWG
Terminal Block Connector 2 Position Feed Through Black 10-22 AWG
Terminal Block Connector 2 Position Ground, Earth Green, Yellow 4-14 AWG
Terminal Block Connector 2 Position Ground, Earth Green, Yellow 6-16 AWG
Terminal Block Connector 2 Position Ground, Earth Green, Yellow 8-22 AWG
USB - micro B USB 2.0 Plug Connector 5 Position Board Edge, Straddle Mount
VG 11-SS 68 KB 5-10
White Wire Ferrule Connector DIN 22 AWG (0.50mm²) Single Wire

<< Prev Next >>