3M Centronics Connectors 10114-6000EC

Description
14 Position Plug Connector Free Hanging (In-Line) IDC
Request a Quote Datasheet
Description
14 Position Plug Connector Free Hanging (In-Line) IDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centronics Connectors - MPB14A-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
MPB14A-ND
Centronics Connectors MPB14A-ND
14 Position Plug Connector Free Hanging (In-Line) IDC

14 Position Plug Connector Free Hanging (In-Line) IDC

Buy Now Datasheet
D Sub Connectors - 7709007 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
7709007
D Sub Connectors 7709007
Plug MDR IDC shielded 14 pin

Plug MDR IDC shielded 14 pin

Supplier's Site
Je150174843 10114-6000Ec=14/mdr/wmplug/30Min Rohs Compliant 3M - 28AC6810 - Newark, An Avnet Company
Chicago, IL, United States
Je150174843 10114-6000Ec=14/mdr/wmplug/30Min Rohs Compliant 3M
28AC6810
Je150174843 10114-6000Ec=14/mdr/wmplug/30Min Rohs Compliant 3M 28AC6810
JE150174843 10114-6000EC=14/MDR/ WMPLUG/30MIN ROHS COMPLIANT: YES

JE150174843 10114-6000EC=14/MDR/WMPLUG/30MIN ROHS COMPLIANT: YES

Supplier's Site
Mini D Ribbon Connector, Plug, 14 Position, Idc/idt; No. Of Contacts 3M - 94C2698 - Newark, An Avnet Company
Chicago, IL, United States
Mini D Ribbon Connector, Plug, 14 Position, Idc/idt; No. Of Contacts 3M
94C2698
Mini D Ribbon Connector, Plug, 14 Position, Idc/idt; No. Of Contacts 3M 94C2698
MINI D RIBBON CONNECTOR, PLUG, 14 POSITION, IDC/IDT; No. of Contacts:14Contacts; Gender:Plug; Product Range:101 Series; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

MINI D RIBBON CONNECTOR, PLUG, 14 POSITION, IDC/IDT; No. of Contacts:14Contacts; Gender:Plug; Product Range:101 Series; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
.050 Mini D Ribbon (MDR) 14 Pos. IDC Wiremount Plug-Shielded - 70114228 - Allied Electronics, Inc.
Fort Worth, TX, USA
.050 Mini D Ribbon (MDR) 14 Pos. IDC Wiremount Plug-Shielded
70114228
.050 Mini D Ribbon (MDR) 14 Pos. IDC Wiremount Plug-Shielded 70114228
Insulation: Glass reinforced polyester (PBT). Flammability: UL94V-0. Plating: 30" min. gold in wiping area. Current Rating: 1 Amp. Temperature Rating: –20°C to +85°C. Recommended for termination to twisted pair of flat cable with maximum conductor Outside Diameter of 0.026" ±0.003. Wiper-On-Wiper Contact for Reliable Repetitive Plugging MDR Digital LCD Interface as a 20 or 26 Contact Connector Accepts a Wide Variety of Cable Constructions Including Flat, Round, Twisted Pair and Twinax Cables (28 AWG Stranded, 30 AWG Solid)

Insulation: Glass reinforced polyester (PBT). Flammability: UL94V-0. Plating: 30" min. gold in wiping area. Current Rating: 1 Amp. Temperature Rating: –20°C to +85°C. Recommended for termination to twisted pair of flat cable with maximum conductor Outside Diameter of 0.026" ±0.003.

  • Wiper-On-Wiper Contact for Reliable Repetitive Plugging
  • MDR Digital LCD Interface as a 20 or 26 Contact Connector
  • Accepts a Wide Variety of Cable Constructions Including Flat, Round, Twisted Pair and Twinax Cables (28 AWG Stranded, 30 AWG Solid)
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MPB14A-ND 7709007 28AC6810 94C2698 70114228
Product Name Centronics Connectors D Sub Connectors Je150174843 10114-6000Ec=14/mdr/wmplug/30Min Rohs Compliant 3M Mini D Ribbon Connector, Plug, 14 Position, Idc/idt; No. Of Contacts 3M .050 Mini D Ribbon (MDR) 14 Pos. IDC Wiremount Plug-Shielded
Connector Type Centronics Connector D-Sub Connector
Mounting Free Hanging (In-Line) Cable mount Cable Mount
Gender Male / Plug Male / Plug
Geometry Straight; Straight Straight
Unlock Full Specs
to access all available technical data

Similar Products

D-Subminiature - 10123813-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
Termination Solder / Crimp
Voltage Rating 300 volts
View Details
2 suppliers
Altech Corp.
Specs
Gender Female / Jack
Termination Crimp
View Details
Din Rail, Channel - 2946-2002-2611-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 18 AWG
View Details