Amphenol Corporation 1.25mm Wire to board 10114826-00003LF

Description
1.25mm Wire to board, 1.25mm Wire to Board Housing, 3 Positions, Amphenol is one of the leading manufacturers of MINITEK® WTB 1.25MM. Contact us today for more details of MINITEK®, part number 10114826-00003LF.
Request a Quote Datasheet
Description
1.25mm Wire to board, 1.25mm Wire to Board Housing, 3 Positions, Amphenol is one of the leading manufacturers of MINITEK® WTB 1.25MM. Contact us today for more details of MINITEK®, part number 10114826-00003LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.25mm Wire to board - 10114826-00003LF - Amphenol Communications Solutions
Nashua, NH, United States
1.25mm Wire to board
10114826-00003LF
1.25mm Wire to board 10114826-00003LF
1.25mm Wire to board, 1.25mm Wire to Board Housing, 3 Positions, Amphenol is one of the leading manufacturers of MINITEK® WTB 1.25MM. Contact us today for more details of MINITEK®, part number 10114826-00003LF.

1.25mm Wire to board, 1.25mm Wire to Board Housing, 3 Positions, Amphenol is one of the leading manufacturers of MINITEK® WTB 1.25MM. Contact us today for more details of MINITEK®, part number 10114826-00003LF.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Housings - 982171-10114826-00003LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Housings
982171-10114826-00003LF
Connectors, Interconnects - Rectangular Connectors - Housings 982171-10114826-00003LF
Win Source Part Number: 982171-10114826-0000 3LF Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: 10114826 Number of Positions: 3 Pitch: 0.049" (1.25mm) Color: Natural Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Package: Bag Contact Termination: Crimp Note: Contacts Not Included Standard Package: 1,000 Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Mfr: Amphenol ICC (FCI) Other Names: 609-4392,10114826000 03LF,-10114826-00003 LF Base Product Number: 10114826

Win Source Part Number: 982171-10114826-00003LF
Category: Connectors, Interconnects>Rectangular Connectors - Housings
Series: 10114826
Number of Positions: 3
Pitch: 0.049" (1.25mm)
Color: Natural
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 1
Package: Bag
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 1,000
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8538.90.6000
Mfr: Amphenol ICC (FCI)
Other Names: 609-4392,1011482600003LF,-10114826-00003LF
Base Product Number: 10114826

Buy Now Datasheet
Rectangular Connector Housings - 609-4392-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
609-4392-ND
Rectangular Connector Housings 609-4392-ND
"3 Rectangular Connectors - Housings Receptacle Natural 0.049"" (1.25mm)"

"3 Rectangular Connectors - Housings Receptacle Natural 0.049"" (1.25mm)"

Buy Now Datasheet
Singapore, Singapore
1A 125V Electronic Connector
2027-10114826-00003LF
1A 125V Electronic Connector 2027-10114826-00003LF
3 Pos 1.25mm Crimp RA Receptacle Housing, 1A, 125V Product overview: 10114826-00003LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 125V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10114826-00003L F can be used for catalog matching and distributor lookup.

3 Pos 1.25mm Crimp RA Receptacle Housing, 1A, 125V Product overview: 10114826-00003LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 125V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10114826-00003LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10114826-00003LF 982171-10114826-00003LF 609-4392-ND 2027-10114826-00003LF
Product Name 1.25mm Wire to board Connectors, Interconnects - Rectangular Connectors - Housings Rectangular Connector Housings 1A 125V Electronic Connector
Connector Type Wire to Board Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.2115 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2002-2717-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers