3M Centronics Connectors 10114-3000PE

Description
14 Position Plug Connector Free Hanging (In-Line) Solder Cup
Request a Quote Datasheet
Description
14 Position Plug Connector Free Hanging (In-Line) Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centronics Connectors - 3M1767-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
3M1767-ND
Centronics Connectors 3M1767-ND
14 Position Plug Connector Free Hanging (In-Line) Solder Cup

14 Position Plug Connector Free Hanging (In-Line) Solder Cup

Buy Now Datasheet
D Sub Connectors - 5157460 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
5157460
D Sub Connectors 5157460
14 way shielded I/O solder plug,1A

14 way shielded I/O solder plug,1A

Supplier's Site
Connectors I/O D-Sub & D-Ribbon Contacts, Solder - 10114-3000PE - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O D-Sub & D-Ribbon Contacts, Solder
10114-3000PE
Connectors I/O D-Sub & D-Ribbon Contacts, Solder 10114-3000PE
10114-3000PE=14/MDR/ RC/PLUG/SO 7100206785 JE150481560

10114-3000PE=14/MDR/RC/PLUG/SO 7100206785 JE150481560

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Unclassified - 10114-3000PE - 904943-10114-3000PE - Win Source Electronics
Laguna Hills, CA, United States
Unclassified - 10114-3000PE
904943-10114-3000PE
Unclassified - 10114-3000PE 904943-10114-3000PE
Manufacturer: 3M Win Source Part Number: 904943-10114-3000PE Series: 101, Mini D Ribbon (MDR) Features: 14 Position Plug Connector - Free Hanging (In-Line) Solder Cup Package: Tray Mounting: Free Hanging (In-Line) Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8536.69.8000 Other Part Number: 101143000PE, 3M1767, 4547452397921, 54745239792, 7000007598, JE150332813, 7100206785

Manufacturer: 3M
Win Source Part Number: 904943-10114-3000PE
Series: 101, Mini D Ribbon (MDR)
Features: 14 Position Plug Connector - Free Hanging (In-Line) Solder Cup
Package: Tray
Mounting: Free Hanging (In-Line)
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8536.69.8000
Other Part Number: 101143000PE, 3M1767, 4547452397921, 54745239792, 7000007598, JE150332813, 7100206785

Buy Now Datasheet
Solder Plug Connector --Shielded 14 positions - 70114394 - Allied Electronics, Inc.
Fort Worth, TX, USA
Solder Plug Connector --Shielded 14 positions
70114394
Solder Plug Connector --Shielded 14 positions 70114394
Solder Plug Connector --Shielded 14 positions

Solder Plug Connector --Shielded 14 positions

Supplier's Site
CONN PLUG 14POS STR SLDR CUP - 2-10114-3000PE - Utmel Electronic Limited
Hong Kong, China
CONN PLUG 14POS STR SLDR CUP
2-10114-3000PE
CONN PLUG 14POS STR SLDR CUP 2-10114-3000PE
CONN PLUG 14POS STR SLDR CUP

CONN PLUG 14POS STR SLDR CUP

Supplier's Site
Centronics Connectors - 10114-3000PE - ODG (Origin Data Global)
Shenzhen, China
Centronics Connectors
10114-3000PE
Centronics Connectors 10114-3000PE
CONN PLUG 14POS STR SLDR CUP

CONN PLUG 14POS STR SLDR CUP

Supplier's Site Datasheet
Mini D Ribbon Connector, Plug, 14 Position, Solder; No. Of Contacts 3M - 80K6509 - Newark, An Avnet Company
Chicago, IL, United States
Mini D Ribbon Connector, Plug, 14 Position, Solder; No. Of Contacts 3M
80K6509
Mini D Ribbon Connector, Plug, 14 Position, Solder; No. Of Contacts 3M 80K6509
MINI D RIBBON CONNECTOR, PLUG, 14 POSITION, SOLDER; No. of Contacts:14Contacts; Gender:Plug; Product Range:101 Series; Contact Termination Type:Solder; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

MINI D RIBBON CONNECTOR, PLUG, 14 POSITION, SOLDER; No. of Contacts:14Contacts; Gender:Plug; Product Range:101 Series; Contact Termination Type:Solder; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Heilind Electronics, Inc. Powell Electronics, Inc. Win Source Electronics Allied Electronics, Inc. Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3M1767-ND 5157460 10114-3000PE 10114-3000PE 904943-10114-3000PE 70114394 2-10114-3000PE 10114-3000PE 80K6509
Product Name Centronics Connectors D Sub Connectors Connectors I/O D-Sub & D-Ribbon Contacts, Solder Unclassified - 10114-3000PE Solder Plug Connector --Shielded 14 positions CONN PLUG 14POS STR SLDR CUP Centronics Connectors Mini D Ribbon Connector, Plug, 14 Position, Solder; No. Of Contacts 3M
Connector Type Centronics Connector D-Sub Connector Centronics Connector
Mounting Free Hanging (In-Line) Cable mount Free Hanging (In-Line) Cable, Free Hanging Free Hanging (In-Line) Cable Mount
Gender Male / Plug Male / Plug Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products