LAPP Heavy Duty Connector Housings, Hoods, Bases 101130

Description
Hood Connector Side Entry PG21 HB24 IP65 - Dust Tight, Water Resistant
Request a Quote Datasheet
Description
Hood Connector Side Entry PG21 HB24 IP65 - Dust Tight, Water Resistant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Housings, Hoods, Bases - 2181-101130-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Housings, Hoods, Bases
2181-101130-ND
Heavy Duty Connector Housings, Hoods, Bases 2181-101130-ND
Hood Connector Side Entry PG21 HB24 IP65 - Dust Tight, Water Resistant

Hood Connector Side Entry PG21 HB24 IP65 - Dust Tight, Water Resistant

Buy Now Datasheet
H-BE 24 connector housing Lapp 101130 -  - Automation24, Inc.
King of Prussia, PA, United States
H-BE 24 connector housing Lapp 101130
H-BE 24 connector housing Lapp 101130
The robust housing Lapp - 101130 for H-BE 24 rectangular connectors with a direct cable entry is suitable for use in a variety of undustrial applications. Lapp H-B 24 TS 21 ZW/SO W/GLAND - 101130 features non-slip ridges for comfortable disconnecting, and powder coated aluminum housing for robust construction. Can be utilized tih H-BE 24 insert to complete half of the H-BE 16 assembly. PG 29 nickel-plated brass fitting with neoprene seal included.

The robust housing Lapp - 101130 for H-BE 24 rectangular connectors with a direct cable entry is suitable for use in a variety of undustrial applications. Lapp H-B 24 TS 21 ZW/SO W/GLAND - 101130 features non-slip ridges for comfortable disconnecting, and powder coated aluminum housing for robust construction. Can be utilized tih H-BE 24 insert to complete half of the H-BE 16 assembly. PG 29 nickel-plated brass fitting with neoprene seal included.

Supplier's Site

Technical Specifications

  DigiKey Automation24, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 2181-101130-ND
Product Name Heavy Duty Connector Housings, Hoods, Bases H-BE 24 connector housing Lapp 101130
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Nano NPS Series Strip Connectors - Single Row Pre Wired - Type WD -  - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Coupling / Adapter Coupling / Adapter
Geometry Straight
View Details
75 OHM Connectors BNC Mini 90° Plug - 190946 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details
Nh-Din 2C / 400V / 80A / Gg Schurter - 54AJ9440 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details