HPCE ®, HPCE R/A REC 36P24S, Amphenol is one of the leading manufacturers of HPCE® HIGH POWER CARD EDGE CONNECTOR. Contact us today for more details of HPCE®, part number 10115859-004LF.
Manufacturer: Amphenol FCI
Win Source Part Number: 197237-10115859-004L
Packaging: Tray
Number of Positions: 60 (24 + 36 Power)
Color: Black
Features: Board Lock
Number of Rows: 2
Termination: Solder
Contact Finish: Gold or Gold, GXT
Material - Insulation: Thermoplastic
Gender: Female
Mounting: Through Hole, Right Angle
Card Type: Non Specified - Dual Edge
Number of Positions/Bay/Row: 12; 18
Card Thickness: 0.062" (1.57mm)
Read Out: Dual
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -55°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
60 (24 + 36 Power) Position Female Connector Non Specified - Dual Edge Gold or Gold, GXT™ Black
Card Edge Connector, 60 Contact(s), 2 Row(s), Female, Right Angle, Solder Terminal, Receptacle, LEAD FREE Product overview: 10115859-004LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 429-10115859-004LF can be used for catalog matching and distributor lookup.
HPCE RAR 8HP2LP24S-10115859-0
| Amphenol Communications Solutions | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10115859-004LF | 197237-10115859-004LF | 609-5307-ND | 429-10115859-004LF | 71Y6346 |
| Product Name | HPCE ® | Card Edge Connectors - Edgeboard Connectors - 10115859-004LF | Edgeboard Connectors | Electronic Connector | Hpce Rar 8Hp2Lp24S-10115859-004Lf / Tray Rohs Compliant Amphenol Communications Solutions |
| Geometry | Right Angle | ||||
| Termination | Solder To Board | Solder | Solder | ||
| Voltage Rating | 548 volts | ||||
| Current Rating | 16.0 to 40.0 amps |