10 Position Rectangular Socket Connector IDC Gold
CONN SOCKET 10POS IDC GOLD Product overview: 101-106 from On-Shore Technology, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-101-106 can be used for catalog matching and distributor lookup.
Manufacturer: On Shore Technology Inc.
Category: Connectors, Interconnects -Rectangular Connectors -Free Hanging, Panel Mount
Series: 101
Package: Tray
Product Status: Active
Connector Type: Socket
Contact Type: Female Socket
Number of Positions: 10
Pitch: 0.100" (2.54mm)
Number of Rows: 2
Row Spacing: 0.100" (2.54mm)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ED10500-ND | 316-101-106 | |
| Product Name | Free Hanging, Panel Mount | Electronic Connector | Connectors, Interconnects -Rectangular Connectors -Free Hanging, Panel Mount |
| Mounting | Free Hanging (In-Line) |