MINITEK®1.25, 1.25mm Wire-to-Board Connector System WAFER THROUGH HOLE RIGHT ANGLE, 5 POSITIONS, TIN PLATING, Amphenol is one of the leading manufacturers of MINITEK® WTB 1.25MM. Contact us today for more details of MINITEK®, part number 10114831-10105LF.
"Connector Header Through Hole, Right Angle 5 position 0.049"" (1.25mm)"
"Connector Header Through Hole, Right Angle 5 position 0.049"" (1.25mm)"
CONN HEADER R/A 5POS 1.25MM
WTB 1.25 WAFER 90 DIP-10114831-10105LF
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10114831-10105LF | 609-10114831-10105LFTR-ND | 45T6006 |
| Product Name | MINITEK®1.25 | Headers, Male Pins | Wtb 1.25 Wafer 90 Dip-10114831-10105Lf / Tap/rl Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | |
| Geometry | Right Angle | ||
| Termination | Through Hole | ||
| Voltage Rating | 125 volts | 125 volts |