LAPP Heavy Duty Connector Housings, Hoods, Bases 101040NP

Description
Base - Box Mount Connector Side Entry NPT-3/4 HB24 IP65 - Dust Tight, Water Resistant
Request a Quote Datasheet
Description
Base - Box Mount Connector Side Entry NPT-3/4 HB24 IP65 - Dust Tight, Water Resistant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Housings, Hoods, Bases - 2181-101040NP-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Housings, Hoods, Bases
2181-101040NP-ND
Heavy Duty Connector Housings, Hoods, Bases 2181-101040NP-ND
Base - Box Mount Connector Side Entry NPT-3/4 HB24 IP65 - Dust Tight, Water Resistant

Base - Box Mount Connector Side Entry NPT-3/4 HB24 IP65 - Dust Tight, Water Resistant

Buy Now Datasheet
H-BE 24 connector housing Lapp 101040NP -  - Automation24, Inc.
King of Prussia, PA, United States
H-BE 24 connector housing Lapp 101040NP
H-BE 24 connector housing Lapp 101040NP
The robust metal housing Lapp - 101040NP consists of 2 double levers and 1 3/4" NPT cable entry. It is suitable for use in applications in various industries, and boasts a durable powder coated aluminim body, and zinc plated steel levers for a robust assembly. H-B 24 3/4" surface mount base with double levers - 101040NP can be paired with an H-BE 24 terminal insert to complete half of the H-BE 24 assembly. NPT fitting included

The robust metal housing Lapp - 101040NP consists of 2 double levers and 1 3/4" NPT cable entry. It is suitable for use in applications in various industries, and boasts a durable powder coated aluminim body, and zinc plated steel levers for a robust assembly. H-B 24 3/4" surface mount base with double levers - 101040NP can be paired with an H-BE 24 terminal insert to complete half of the H-BE 24 assembly. NPT fitting included

Supplier's Site

Technical Specifications

  DigiKey Automation24, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 2181-101040NP-ND
Product Name Heavy Duty Connector Housings, Hoods, Bases H-BE 24 connector housing Lapp 101040NP
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

SATA 22P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 OHM ARINC/M39029 Connector, ARINC Size 8 Socket - 190329 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details