Weidmuller Terminal Block Jumpers 1010820000

Description
50 Position Terminal Block, Cross Connection Jumper Flat Pins
Request a Quote Datasheet
Description
50 Position Terminal Block, Cross Connection Jumper Flat Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Jumpers - 281-1010820000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Jumpers
281-1010820000-ND
Terminal Block Jumpers 281-1010820000-ND
50 Position Terminal Block, Cross Connection Jumper Flat Pins

50 Position Terminal Block, Cross Connection Jumper Flat Pins

Buy Now Datasheet
Terminal Block Jumpers - 4381-1010820000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Jumpers
4381-1010820000-ND
Terminal Block Jumpers 4381-1010820000-ND
TERM PLUG-IN 2.5MM 50POS

TERM PLUG-IN 2.5MM 50POS

Buy Now Datasheet
Zqv 2.5N/50 Ws Weidmuller - 63AC3812 - Newark, An Avnet Company
Chicago, IL, United States
Zqv 2.5N/50 Ws Weidmuller
63AC3812
Zqv 2.5N/50 Ws Weidmuller 63AC3812
ZQV 2.5N/50 WS

ZQV 2.5N/50 WS

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 281-1010820000-ND 63AC3812
Product Name Terminal Block Jumpers Zqv 2.5N/50 Ws Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Dsub 2 Row Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
78-Pin Hermetic D-sub Connector - 54674 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm BNC Connector, BNC Straight Plug - 190812 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details