Connector Flange Gasket 16
Manufacturer: Amphenol Industrial Operations
Win Source Part Number: 1334536-10-101949-01
Category: Connectors, Interconnects>Circul
Packaging: Bulk
Features: Square
Accessory Type: Flange Gasket
For Use With/Related Products: MIL-C-26482, Series 1 PT and PC Receptacle
Standard Package: 1
Shell Size - Insert: 16
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Other Part Number: 10101949016
Base Product Number: 101949
RoHS Status: RoHS Compliant
26482 16 FLANGE GASKET
MIL-26482 MS/PT/CMB
Connector
| DigiKey | Win Source Electronics | PEI-Genesis | Powell Electronics, Inc. | Powell Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10-101949-016-ND | 1334536-10-101949-016 | Amphenol 10-101949-016 | 10-101949-016 | 10-101949-016 |
| Product Name | Circular Connector Accessories | Connectors, Interconnects - Circular Connectors - Circular Connector Accessories | MIL Spec Connector - MIL-DTL-26482 I | ||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Military Connector |