1.25mm Wire to board, 1.25mm Wire to Board Wafer, Right Angle, Surface Mount, 2 Positions, Amphenol is one of the leading manufacturers of MINITEK® WTB 1.25MM. Contact us today for more details of MINITEK®, part number 10114830-13102LF.
"Connector Header Surface Mount, Right Angle 2 position 0.049"" (1.25mm)"
WTB 1.25 WAFER 90 SMT-10114830-13102LF
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 10114830-13102LF | 10114830-13102LF-ND | 40Y2878 |
| Product Name | 1.25mm Wire to board | Headers, Male Pins | Wtb 1.25 Wafer 90 Smt-10114830-13102Lf / Tap/rl Rohs Compliant Amphenol Communications Solutions |
| Connector Type | PC Card Connector; Wire to Board Connector | Header Connector; Header | |
| Geometry | Right Angle | ||
| Termination | Surface Mount | ||
| Voltage Rating | 125 volts | 125 volts |