Amphenol Corporation MINITEK®1.25 10114827-001LF

Description
MINITEK®1.25, 1.25mm Wire-to-Board Connector System TERMINAL, TIN PLATING, Amphenol is one of the leading manufacturers of MINITEK® WTB 1.25MM. Contact us today for more details of MINITEK®, part number 10114827-001LF.
Request a Quote Datasheet
Description
MINITEK®1.25, 1.25mm Wire-to-Board Connector System TERMINAL, TIN PLATING, Amphenol is one of the leading manufacturers of MINITEK® WTB 1.25MM. Contact us today for more details of MINITEK®, part number 10114827-001LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MINITEK®1.25 - 10114827-001LF - Amphenol Communications Solutions
Nashua, NH, United States
MINITEK®1.25
10114827-001LF
MINITEK®1.25 10114827-001LF
MINITEK®1.25, 1.25mm Wire-to-Board Connector System TERMINAL, TIN PLATING, Amphenol is one of the leading manufacturers of MINITEK® WTB 1.25MM. Contact us today for more details of MINITEK®, part number 10114827-001LF.

MINITEK®1.25, 1.25mm Wire-to-Board Connector System TERMINAL, TIN PLATING, Amphenol is one of the leading manufacturers of MINITEK® WTB 1.25MM. Contact us today for more details of MINITEK®, part number 10114827-001LF.

Supplier's Site Datasheet
Rectangular Connector Contacts - 609-4395-2-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
609-4395-2-ND
Rectangular Connector Contacts 609-4395-2-ND
Socket Contact Tin 28-32 AWG Crimp Stamped

Socket Contact Tin 28-32 AWG Crimp Stamped

Buy Now Datasheet
Rectangular Connector Contacts - 609-4395-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
609-4395-1-ND
Rectangular Connector Contacts 609-4395-1-ND
Socket Contact Tin 28-32 AWG Crimp Stamped

Socket Contact Tin 28-32 AWG Crimp Stamped

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2027-10114827-001LF
Electronic Connector 2027-10114827-001LF
Connector Accessory, 0.039in Max Cable Dia, Contact, Phosphor Bronze, LEAD FREE Product overview: 10114827-001LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10114827-001LF can be used for catalog matching and distributor lookup.

Connector Accessory, 0.039in Max Cable Dia, Contact, Phosphor Bronze, LEAD FREE Product overview: 10114827-001LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10114827-001LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Contacts - 1116697-10114827-001LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Contacts
1116697-10114827-001LF
Connectors, Interconnects - Rectangular Connectors - Contacts 1116697-10114827-001LF
Win Source Part Number: 1116697-10114827-001 LF Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: 10114827 Type: Stamped Contact Finish: Tin Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 28-32 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 20,000 Alternative Parts (Cross-Reference): 10114827-001LF.; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.90.4000 Mfr: Amphenol ICC (FCI) Other Names: 609-4395-2,101148270 01LF,609-4395-1 Base Product Number: 10114827

Win Source Part Number: 1116697-10114827-001LF
Category: Connectors, Interconnects>Rectangular Connectors - Contacts
Series: 10114827
Type: Stamped
Contact Finish: Tin
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 28-32 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 20,000
Alternative Parts (Cross-Reference): 10114827-001LF.;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.90.4000
Mfr: Amphenol ICC (FCI)
Other Names: 609-4395-2,10114827001LF,609-4395-1
Base Product Number: 10114827

Buy Now Datasheet
Contact, 32-28Awg, Crimp; Product Range Amphenol Communications Solutions - 43T7513 - Newark, An Avnet Company
Chicago, IL, United States
Contact, 32-28Awg, Crimp; Product Range Amphenol Communications Solutions
43T7513
Contact, 32-28Awg, Crimp; Product Range Amphenol Communications Solutions 43T7513
CONTACT, 32-28AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Tin Plated Contacts; For Use With:1.25mm Wire to Board Connector Housings; Current Rating:1A RoHS Compliant: Yes

CONTACT, 32-28AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Tin Plated Contacts; For Use With:1.25mm Wire to Board Connector Housings; Current Rating:1A RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, 32-28Awg, Crimp, Full Reel; Product Range Amphenol Communications Solutions - 28X2621 - Newark, An Avnet Company
Chicago, IL, United States
Contact, 32-28Awg, Crimp, Full Reel; Product Range Amphenol Communications Solutions
28X2621
Contact, 32-28Awg, Crimp, Full Reel; Product Range Amphenol Communications Solutions 28X2621
CONTACT, 32-28AWG, CRIMP, FULL REEL; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Tin Plated Contacts; For Use With:1.25mm Wire to Board Connector Housings RoHS Compliant: Yes

CONTACT, 32-28AWG, CRIMP, FULL REEL; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Tin Plated Contacts; For Use With:1.25mm Wire to Board Connector Housings RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10114827-001LF 609-4395-2-ND 2027-10114827-001LF 1116697-10114827-001LF 43T7513 28X2621
Product Name MINITEK®1.25 Rectangular Connector Contacts Electronic Connector Connectors, Interconnects - Rectangular Connectors - Contacts Contact, 32-28Awg, Crimp; Product Range Amphenol Communications Solutions Contact, 32-28Awg, Crimp, Full Reel; Product Range Amphenol Communications Solutions
Connector Type Wire to Board Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data