Nickel Plated Brass Body , Threaded Uninsulated Banana Jack
Bare brass, nickel–plated body. Fits 1⁄4" hole. 3⁄8" panel. Hex nut.
BANANA JACK, STUD; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:-; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:-; Contact Material:Brass; Contact Termination Type:Stud; Product Range:- RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6463-101-ND | 70209839 | 82T5274 |
| Product Name | Jacks, Plugs | Connector; Banana Jack; Nickel Plated Brass; 13/32 in.; Standard | Banana Jack, Stud; Gender Abbatron Hh Smith |
| Gender | Female / Jack | Female / Jack |