Amphenol Corporation MINITEK®1.25 10114827-002LF

Description
MINITEK®1.25, 1.25mm Wire-to-Board Connector System TERMINAL, GOLD FLASH PLATING, Amphenol is one of the leading manufacturers of MINITEK® WTB 1.25MM. Contact us today for more details of MINITEK®, part number 10114827-002LF.
Request a Quote Datasheet
Description
MINITEK®1.25, 1.25mm Wire-to-Board Connector System TERMINAL, GOLD FLASH PLATING, Amphenol is one of the leading manufacturers of MINITEK® WTB 1.25MM. Contact us today for more details of MINITEK®, part number 10114827-002LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MINITEK®1.25 - 10114827-002LF - Amphenol Communications Solutions
Nashua, NH, United States
MINITEK®1.25
10114827-002LF
MINITEK®1.25 10114827-002LF
MINITEK®1.25, 1.25mm Wire-to-Board Connector System TERMINAL, GOLD FLASH PLATING, Amphenol is one of the leading manufacturers of MINITEK® WTB 1.25MM. Contact us today for more details of MINITEK®, part number 10114827-002LF.

MINITEK®1.25, 1.25mm Wire-to-Board Connector System TERMINAL, GOLD FLASH PLATING, Amphenol is one of the leading manufacturers of MINITEK® WTB 1.25MM. Contact us today for more details of MINITEK®, part number 10114827-002LF.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Contacts - 1023884-10114827-002LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Contacts
1023884-10114827-002LF
Connectors, Interconnects - Rectangular Connectors - Contacts 1023884-10114827-002LF
Win Source Part Number: 1023884-10114827-002 LF Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: 10114827 Contact Finish: Gold Contact Finish Thickness: Flash Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 28-32 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 20,000 ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.90.4000 Mfr: Amphenol ICC (FCI) Other Names: 2266-10114827-002LFT R,10114827002LF,609- 4656-2,2266-10114828 -10202LFTR,609-4656- 1 Base Product Number: 10114827

Win Source Part Number: 1023884-10114827-002LF
Category: Connectors, Interconnects>Rectangular Connectors - Contacts
Series: 10114827
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 28-32 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 20,000
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.90.4000
Mfr: Amphenol ICC (FCI)
Other Names: 2266-10114827-002LFTR,10114827002LF,609-4656-2,2266-10114828-10202LFTR,609-4656-1
Base Product Number: 10114827

Buy Now Datasheet
Rectangular Connector Contacts - 609-10114827-002LFTR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
609-10114827-002LFTR-ND
Rectangular Connector Contacts 609-10114827-002LFTR-ND
Socket Contact Gold 28-32 AWG Crimp

Socket Contact Gold 28-32 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - 609-10114827-002LFCT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
609-10114827-002LFCT-ND
Rectangular Connector Contacts 609-10114827-002LFCT-ND
Socket Contact Gold 28-32 AWG Crimp

Socket Contact Gold 28-32 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2027-10114827-002LF
Electronic Connector 2027-10114827-002LF
Female Straight Crimp Signal Power Contact Product overview: 10114827-002LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10114827-002LF can be used for catalog matching and distributor lookup.

Female Straight Crimp Signal Power Contact Product overview: 10114827-002LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10114827-002LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contact, Socket, 32-28Awg, Crimp; Product Range Amphenol Communications Solutions - 28AH8750 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 32-28Awg, Crimp; Product Range Amphenol Communications Solutions
28AH8750
Contact, Socket, 32-28Awg, Crimp; Product Range Amphenol Communications Solutions 28AH8750
CONTACT, SOCKET, 32-28AWG, CRIMP; Product Range:FCI MINITEK 10114827 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:32AWG RoHS Compliant: Yes

CONTACT, SOCKET, 32-28AWG, CRIMP; Product Range:FCI MINITEK 10114827 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:32AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Wtb 1.25 Terminal-10114827-002Lf / Reel Rohs Compliant Amphenol Communications Solutions - 45T5926 - Newark, An Avnet Company
Chicago, IL, United States
Wtb 1.25 Terminal-10114827-002Lf / Reel Rohs Compliant Amphenol Communications Solutions
45T5926
Wtb 1.25 Terminal-10114827-002Lf / Reel Rohs Compliant Amphenol Communications Solutions 45T5926
WTB 1.25 TERMINAL-10114827-00 2LF / Reel RoHS Compliant: Yes

WTB 1.25 TERMINAL-10114827-002LF / Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10114827-002LF 1023884-10114827-002LF 609-10114827-002LFTR-ND 2027-10114827-002LF 28AH8750 45T5926
Product Name MINITEK®1.25 Connectors, Interconnects - Rectangular Connectors - Contacts Rectangular Connector Contacts Electronic Connector Contact, Socket, 32-28Awg, Crimp; Product Range Amphenol Communications Solutions Wtb 1.25 Terminal-10114827-002Lf / Reel Rohs Compliant Amphenol Communications Solutions
Connector Type Wire to Board Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

68 position Female Vertical Connector - 885-158B68-000000-M9-R - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight
View Details
4 Pos. Female SIL 14 AWG Cable Conn. Kit, Jackscrews - M80-4000000F1-04-326-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers