On-Shore Technology, Inc. Free Hanging, Panel Mount 101-166

Description
16 Position Rectangular Socket Connector IDC Gold
Request a Quote Datasheet
Description
16 Position Rectangular Socket Connector IDC Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - ED10502-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
ED10502-ND
Free Hanging, Panel Mount ED10502-ND
16 Position Rectangular Socket Connector IDC Gold

16 Position Rectangular Socket Connector IDC Gold

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-101-166
Electronic Connector 316-101-166
CONN SOCKET 16POS IDC GOLD Product overview: 101-166 from On-Shore Technology, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-101-166 can be used for catalog matching and distributor lookup.

CONN SOCKET 16POS IDC GOLD Product overview: 101-166 from On-Shore Technology, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-101-166 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects -Rectangular Connectors- Free Hanging, Panel Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Rectangular Connectors- Free Hanging, Panel Mount
Connectors, Interconnects -Rectangular Connectors- Free Hanging, Panel Mount
Manufacturer: On Shore Technology Inc. Category: Connectors, Interconnects -Rectangular Connectors- Free Hanging, Panel Mount Series: 101 Package: Tray Product Status: Active Connector Type: Socket Contact Type: Female Socket Number of Positions: 16 Pitch: 0.100" (2.54mm) Number of Rows: 2

Manufacturer: On Shore Technology Inc.
Category: Connectors, Interconnects -Rectangular Connectors- Free Hanging, Panel Mount
Series: 101
Package: Tray
Product Status: Active
Connector Type: Socket
Contact Type: Female Socket
Number of Positions: 16
Pitch: 0.100" (2.54mm)
Number of Rows: 2

Buy Now Datasheet
CONN SOCKET IDC 16POS W/KEY GOLD - 602-101-166 - Utmel Electronic Limited
Hong Kong, China
CONN SOCKET IDC 16POS W/KEY GOLD
602-101-166
CONN SOCKET IDC 16POS W/KEY GOLD 602-101-166
CONN SOCKET IDC 16POS W/KEY GOLD

CONN SOCKET IDC 16POS W/KEY GOLD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ED10502-ND 316-101-166 602-101-166
Product Name Free Hanging, Panel Mount Electronic Connector Connectors, Interconnects -Rectangular Connectors- Free Hanging, Panel Mount CONN SOCKET IDC 16POS W/KEY GOLD
Mounting Free Hanging (In-Line) Free Hanging
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors BNC HD Straight Plug - 110717 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
CMD Series: High Density PCB Signal Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
SATA - 10017660-011LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
View Details
3 suppliers