TE Connectivity Rectangular Wire & Cable Connectors & Housings 5172625-3

Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 24 Number of Rows : 2 Number of Signal Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 15 Dimensions Connector Height : 26.3 MM  [1.035 INCH ] Connector Length : 91.2 MM  [3.59 INCH ] Connector Width (MM) : 25 Row-to-Row Spacing : 4 MM  [.16 INCH ] Wire Size (MMSQ) : .22 - 2.18 Electrical Characteristics Termination Resistance (MOHM) : 24 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : Glass-Filled PBT Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 120 DEGC  [-4 - 248 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 24 Number of Rows : 2 Number of Signal Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 15 Dimensions Connector Height : 26.3 MM  [1.035 INCH ] Connector Length : 91.2 MM  [3.59 INCH ] Connector Width (MM) : 25 Row-to-Row Spacing : 4 MM  [.16 INCH ] Wire Size (MMSQ) : .22 - 2.18 Electrical Characteristics Termination Resistance (MOHM) : 24 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : Glass-Filled PBT Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 120 DEGC  [-4 - 248 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 5172625-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
5172625-3
Rectangular Wire & Cable Connectors & Housings 5172625-3
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 24 Number of Rows : 2 Number of Signal Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 15 Dimensions Connector Height : 26.3 MM  [1.035 INCH ] Connector Length : 91.2 MM  [3.59 INCH ] Connector Width (MM) : 25 Row-to-Row Spacing : 4 MM  [.16 INCH ] Wire Size (MMSQ) : .22 - 2.18 Electrical Characteristics Termination Resistance (MOHM) : 24 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : Glass-Filled PBT Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 120 DEGC  [-4 - 248 DEGF ]

Body Features


  • Primary Product Color : Blue

Configuration Features


  • Number of Positions : 24
  • Number of Rows : 2
  • Number of Signal Positions : 4

Contact Features


  • Contact Current Rating (Max) (AMP) : 15

Dimensions


  • Connector Height : 26.3 MM  [1.035 INCH ]
  • Connector Length : 91.2 MM  [3.59 INCH ]
  • Connector Width (MM) : 25
  • Row-to-Row Spacing : 4 MM  [.16 INCH ]
  • Wire Size (MMSQ) : .22 - 2.18

Electrical Characteristics


  • Termination Resistance (MOHM) : 24

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]
  • Housing Material : Glass-Filled PBT

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Retention : With

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box & Carton

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board, Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -20 - 120 DEGC  [-4 - 248 DEGF ]
Buy Now Datasheet
Backplane Connector Housings - A113797-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
A113797-ND
Backplane Connector Housings A113797-ND
24 (20 + 4 Power) Position Housing for Female Sockets Connector Blue Panel Mount Drawer

24 (20 + 4 Power) Position Housing for Female Sockets Connector Blue Panel Mount Drawer

Buy Now Datasheet
Power Connectors - 5172625-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
5172625-3
Power Connectors 5172625-3
DRAWER CONN. FEMALE ASSY 24P

DRAWER CONN. FEMALE ASSY 24P

Buy Now
Swedesboro, NJ, United States
Power Connectors
5172625-3
Power Connectors 5172625-3
Power Connectors

Power Connectors

Buy Now
Singapore, Singapore
250V Electronic Connector
340-5172625-3
250V Electronic Connector 340-5172625-3
24 Pos 5mm Crimp Wire Housing, Female, Straight, Blue, 250V Product overview: 5172625-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-5172625-3 can be used for catalog matching and distributor lookup.

24 Pos 5mm Crimp Wire Housing, Female, Straight, Blue, 250V Product overview: 5172625-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-5172625-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire Housings & Plugs - 7194815 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7194815
Wire Housings & Plugs 7194815
TE Connectivity 5172625-3

TE Connectivity 5172625-3

Supplier's Site
Wire Housings & Plugs - 1650945 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1650945
Wire Housings & Plugs 1650945
TE Connectivity 5172625-3

TE Connectivity 5172625-3

Supplier's Site
Connectors - 5172625-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
5172625-3
Connectors 5172625-3
DRAWER CONN. FEMALE ASSY 24P

DRAWER CONN. FEMALE ASSY 24P

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Heilind Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5172625-3 A113797-ND 5172625-3 340-5172625-3 7194815 1650945 5172625-3
Product Name Rectangular Wire & Cable Connectors & Housings Backplane Connector Housings Power Connectors 250V Electronic Connector Wire Housings & Plugs Wire Housings & Plugs Connectors
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp Crimp
Mounting Cable Mount (Free-Hanging) Panel Mount Cable mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector Systems Amp - Te Connectivity - 26AC5920 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Straight
View Details
Headers, Male Pins - A26667-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers
Rectangular Wire & Cable Connectors & Housings - 103653-4 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
7 suppliers
Rectangular Connector Accessories - A3065-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers