Pomona Electronics Jacks, Plugs 5170-0

Description
BANANA PLUG, 14 AWG (BLACK)
Request a Quote Datasheet
Description
BANANA PLUG, 14 AWG (BLACK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
BANANA PLUG, 14 AWG (BLACK)

BANANA PLUG, 14 AWG (BLACK)

Buy Now
Jacks, Plugs - 501-1330-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1330-ND
Jacks, Plugs 501-1330-ND
Banana Plug Connector Standard Banana Crimp or Solder Black

Banana Plug Connector Standard Banana Crimp or Solder Black

Buy Now Datasheet
Banana Plug, 15A, Crimp/solder, Black; Gender Pomona - 94F1522 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 15A, Crimp/solder, Black; Gender Pomona
94F1522
Banana Plug, 15A, Crimp/solder, Black; Gender Pomona 94F1522
BANANA PLUG, 15A, CRIMP/SOLDER, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper RoHS Compliant: Yes

BANANA PLUG, 15A, CRIMP/SOLDER, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet
Banana Plug, 15A, Crimp/solder, Black; Gender Pomona - 55X2242 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 15A, Crimp/solder, Black; Gender Pomona
55X2242
Banana Plug, 15A, Crimp/solder, Black; Gender Pomona 55X2242
BANANA PLUG, 15A, CRIMP/SOLDER, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes

BANANA PLUG, 15A, CRIMP/SOLDER, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes

Supplier's Site
Plug/Receptacle - 18993416 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
18993416
Plug/Receptacle 18993416
BANANA PLUG, 14 AWG (BLACK), 5000 VDC MAX, HAND-HELD USE: 30 VAC - 60 VDC. FREE 2 YEAR RADWELL WARRANTY

BANANA PLUG, 14 AWG (BLACK), 5000 VDC MAX, HAND-HELD USE: 30 VAC - 60 VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Plug; Banana Plug; 15 A; Black; Brass; Beryllium Copper; 30 VAC/60 VDC (Max.) - 70198260 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug; Banana Plug; 15 A; Black; Brass; Beryllium Copper; 30 VAC/60 VDC (Max.)
70198260
Plug; Banana Plug; 15 A; Black; Brass; Beryllium Copper; 30 VAC/60 VDC (Max.) 70198260
Banana Plug with Flexible Boot, 30 VAC⁄60 VDC (Max.), 15 A, Operating Temperature +50 °C Fits Standard (0.166) dia. banana jack. Material: Banana plug body; brass spring; beryllium copper; Finish: Nickel plating.

Banana Plug with Flexible Boot, 30 VAC⁄60 VDC (Max.), 15 A, Operating Temperature +50 °C
Fits Standard (0.166) dia. banana jack. Material: Banana plug body; brass spring; beryllium copper; Finish: Nickel plating.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Radwell International Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5170-0 501-1330-ND 94F1522 18993416 70198260
Product Name Jacks, Plugs Banana Plug, 15A, Crimp/solder, Black; Gender Pomona Plug/Receptacle Plug; Banana Plug; 15 A; Black; Brass; Beryllium Copper; 30 VAC/60 VDC (Max.)
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
LEMOSA - 15pol. Sub-D-plug - 1-TTS/KABEL - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Connector Type D-Sub Connector
View Details
Coaxial Adapters - 8006E21 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details