Pomona Electronics Jacks, Plugs 5168-2

Description
Banana Jack Connector Standard Banana Crimp or Solder Red
Request a Quote Datasheet
Description
Banana Jack Connector Standard Banana Crimp or Solder Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-1546-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1546-ND
Jacks, Plugs 501-1546-ND
Banana Jack Connector Standard Banana Crimp or Solder Red

Banana Jack Connector Standard Banana Crimp or Solder Red

Buy Now Datasheet
Boot, Flexible; Banana Jack; 30 VAC/60 VDC (Max.); 15 A; Flexible PVC; Red - 70198112 - Allied Electronics, Inc.
Fort Worth, TX, USA
Boot, Flexible; Banana Jack; 30 VAC/60 VDC (Max.); 15 A; Flexible PVC; Red
70198112
Boot, Flexible; Banana Jack; 30 VAC/60 VDC (Max.); 15 A; Flexible PVC; Red 70198112
Operating Voltage 30 VAC⁄60 VDC (Max.), Do-It-Yourself In-Line Banana Jack With Flexible Boot Material: Nickel plated brass.

Operating Voltage 30 VAC⁄60 VDC (Max.), Do-It-Yourself In-Line Banana Jack With Flexible Boot
Material: Nickel plated brass.

Supplier's Site
Jacks, Plugs - 5168-2 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
5168-2
Jacks, Plugs 5168-2
CONN BANANA JACK RED

CONN BANANA JACK RED

Supplier's Site Datasheet
Banana Jack, 15A, Crimp/solder, Red; Gender Pomona - 94F5425 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, 15A, Crimp/solder, Red; Gender Pomona
94F5425
Banana Jack, 15A, Crimp/solder, Red; Gender Pomona 94F5425
BANANA JACK, 15A, CRIMP/SOLDER, RED; Gender:Jack; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

BANANA JACK, 15A, CRIMP/SOLDER, RED; Gender:Jack; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1546-ND 70198112 5168-2 94F5425
Product Name Jacks, Plugs Boot, Flexible; Banana Jack; 30 VAC/60 VDC (Max.); 15 A; Flexible PVC; Red Jacks, Plugs Banana Jack, 15A, Crimp/solder, Red; Gender Pomona
Gender Female / Jack Female / Jack Female / Jack
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Cable Mount
Contact Size (AWG) 14 to 16 AWG 14 to 16 AWG 14 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-11021TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
50 Ohm N Connector, N Bulkhead Jack - 190622 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details
P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80322-4P02B7PPA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
DIN 41612 - 39-XC5A-6442-1A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers