TE Connectivity Coaxial Connector (RF) Assemblies 5-1634511-3

Description
BNC Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp
Request a Quote Datasheet
Description
BNC Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - A108185-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A108185-ND
Coaxial Connector (RF) Assemblies A108185-ND
BNC Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp

BNC Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 5-1634511-3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
5-1634511-3
RF Connectors / Coaxial Connectors 5-1634511-3
RF Connectors / Coaxial Connectors Str Jk Hex 50 Ohm Nickel

RF Connectors / Coaxial Connectors Str Jk Hex 50 Ohm Nickel

Buy Now Datasheet
Rf/coaxial, Bnc Jack, Straight, 50 Ohm, Crimp; Connector Type Te Connectivity - 78M7229 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Bnc Jack, Straight, 50 Ohm, Crimp; Connector Type Te Connectivity
78M7229
Rf/coaxial, Bnc Jack, Straight, 50 Ohm, Crimp; Connector Type Te Connectivity 78M7229
RF/COAXIAL, BNC JACK, STRAIGHT, 50 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58, Essex 621-715; Contact Material:Brass RoHS Compliant: Yes

RF/COAXIAL, BNC JACK, STRAIGHT, 50 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58, Essex 621-715; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors
Product Number A108185-ND 5-1634511-3 78M7229
Product Name Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Rf/coaxial, Bnc Jack, Straight, 50 Ohm, Crimp; Connector Type Te Connectivity
Connector Type BNC BNC
Mounting Free Hanging (In-Line)
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

TNC (F) St. Connector for RG58 Cable - ET-TFS-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type TNC
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NCM-MB-086-1 - kTB Solutions
Specs
Connector Type MCX
Gender Male / Plug
Frequency 0.000 to 6.000 GHz
View Details
Coaxial Adapters - 2326496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; Type N
Geometry Straight
Frequency 40.000 GHz
View Details
Interconnect Input/Output Connectors - RF SMA, SMB, SMC, MCX, MMCX Connector Series - Rego Electronics Inc.
Specs
Connector Type MCX; MMCX; SMA; SMB; SMC
View Details