Pomona Electronics Jacks, Plugs 5173-2

Description
Tip Plug Connector Standard Tip Crimp or Solder Red
Request a Quote Datasheet
Description
Tip Plug Connector Standard Tip Crimp or Solder Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-1430-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1430-ND
Jacks, Plugs 501-1430-ND
Tip Plug Connector Standard Tip Crimp or Solder Red

Tip Plug Connector Standard Tip Crimp or Solder Red

Buy Now Datasheet
Tip Plug, 3000V, 5A, Red; Connector Type Pomona - 94F1524 - Newark, An Avnet Company
Chicago, IL, United States
Tip Plug, 3000V, 5A, Red; Connector Type Pomona
94F1524
Tip Plug, 3000V, 5A, Red; Connector Type Pomona 94F1524
TIP PLUG, 3000V, 5A, RED; Connector Type:Tip Plug; For Use With:18 AWG Wires; Breakdown Voltage:3kV; Current Rating:5A; Wire Size AWG Max:18AWG; Insulator Colour:Red; Product Range:Model 5173 Series; Colour:Red; Connector Colour:Red RoHS Compliant: Yes

TIP PLUG, 3000V, 5A, RED; Connector Type:Tip Plug; For Use With:18 AWG Wires; Breakdown Voltage:3kV; Current Rating:5A; Wire Size AWG Max:18AWG; Insulator Colour:Red; Product Range:Model 5173 Series; Colour:Red; Connector Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet
Jacks, Plugs - 5173-2 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
5173-2
Jacks, Plugs 5173-2
CONN TIP PLUG RED

CONN TIP PLUG RED

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1430-ND 94F1524 5173-2
Product Name Jacks, Plugs Tip Plug, 3000V, 5A, Red; Connector Type Pomona Jacks, Plugs
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Underwater Connectors -  - Douglas Electrical Components
Douglas Electrical Components
View Details
PCB Connectors - NCA-FL2G-S-03 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details