TE Connectivity D-Shaped Connectors 5173279-3

Description
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICM) : .2 Contact Options : Installed PCB Contact Termination Area Plating Material : Tin over Nickel Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Polybutylene Terephthalate (PBT) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : Without Mounting Hole Diameter (MM) : 2.15 PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tray Packaging Quantity : 88 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Shell Material Configuration : All Plastic Termination Features Rectangular Termination Post & Tail Thickness : .4 MM  [.015 INCH ] Rectangular Termination Post & Tail Width : .45 MM  [.017 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.1 MM  [.122 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICM) : .2 Contact Options : Installed PCB Contact Termination Area Plating Material : Tin over Nickel Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Polybutylene Terephthalate (PBT) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : Without Mounting Hole Diameter (MM) : 2.15 PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tray Packaging Quantity : 88 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Shell Material Configuration : All Plastic Termination Features Rectangular Termination Post & Tail Thickness : .4 MM  [.015 INCH ] Rectangular Termination Post & Tail Width : .45 MM  [.017 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.1 MM  [.122 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 5173279-3 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
5173279-3
D-Shaped Connectors 5173279-3
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICM) : .2 Contact Options : Installed PCB Contact Termination Area Plating Material : Tin over Nickel Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Polybutylene Terephthalate (PBT) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : Without Mounting Hole Diameter (MM) : 2.15 PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tray Packaging Quantity : 88 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Shell Material Configuration : All Plastic Termination Features Rectangular Termination Post & Tail Thickness : .4 MM  [.015 INCH ] Rectangular Termination Post & Tail Width : .45 MM  [.017 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.1 MM  [.122 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Connector Profile : Standard
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 50
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness (MICM) : .2
  • Contact Options : Installed
  • PCB Contact Termination Area Plating Material : Tin over Nickel

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : Polybutylene Terephthalate (PBT)

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • Mating Retention : Without
  • Mounting Hole Diameter (MM) : 2.15
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Hole

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 88

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • Shell Material Configuration : All Plastic

Termination Features


  • Rectangular Termination Post & Tail Thickness : .4 MM  [.015 INCH ]
  • Rectangular Termination Post & Tail Width : .45 MM  [.017 INCH ]
  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.1 MM  [.122 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Obsolete Connector Style: High Density (HDC, HDI, HPC) Connector Type: Receptacle Shell Size, Connector Layout: 0.050 Pitch x 0.100 Row to Row Mounting Type: Surface Mount Flange Feature: Housing/Shell (4-40) Contact Type: Female Socket Contact Finish: Tin Contact Finish Thickness: 100μin (2.54μm) Material Flammability Rating: UL94 V-0

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Product Status: Obsolete
Connector Style: High Density (HDC, HDI, HPC)
Connector Type: Receptacle
Shell Size, Connector Layout: 0.050 Pitch x 0.100 Row to Row
Mounting Type: Surface Mount
Flange Feature: Housing/Shell (4-40)
Contact Type: Female Socket
Contact Finish: Tin
Contact Finish Thickness: 100μin (2.54μm)
Material Flammability Rating: UL94 V-0

Buy Now Datasheet
Singapore, Singapore
Through-Hole 100V Electronic Connector
439-5173279-3
Through-Hole 100V Electronic Connector 439-5173279-3
50 Pos 2 Row Signal Plug, 100V, Gold Plated Bronze, Through Hole Product overview: 5173279-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 100V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-5173279-3 can be used for catalog matching and distributor lookup.

50 Pos 2 Row Signal Plug, 100V, Gold Plated Bronze, Through Hole Product overview: 5173279-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 100V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-5173279-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D Sub Connectors - 6808699 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
6808699
D Sub Connectors 6808699
AMPLIMITE .050 d-sub PCB socket, 50 way

AMPLIMITE .050 d-sub PCB socket, 50 way

Supplier's Site
D Sub Connectors - 6808699P - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
6808699P
D Sub Connectors 6808699P
AMPLIMITE .050 d-sub PCB socket, 50 way

AMPLIMITE .050 d-sub PCB socket, 50 way

Supplier's Site
D Sub Connectors - 1650625 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
1650625
D Sub Connectors 1650625
AMPLIMITE .050 d-sub PCB socket, 50 way

AMPLIMITE .050 d-sub PCB socket, 50 way

Supplier's Site
D-Sub Connectors - 5173279-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5173279-3
D-Sub Connectors 5173279-3
MINI MITE PLUG ASSY 50P (V)

MINI MITE PLUG ASSY 50P (V)

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5173279-3
D-Sub Connectors 5173279-3
AMPLIMITE050 SR B-T-B

AMPLIMITE050 SR B-T-B

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5173279-3
D-Sub Connectors 5173279-3
D-Sub Connectors

D-Sub Connectors

Buy Now
D-Sub Connector Assemblies - 5173279-3-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
5173279-3-ND
D-Sub Connector Assemblies 5173279-3-ND
50 Position D-Type, Board to Board Plug, Female Sockets Connector

50 Position D-Type, Board to Board Plug, Female Sockets Connector

Buy Now Datasheet
D-Sub Connector Assemblies - 5173279-3 - ODG (Origin Data Global)
Shenzhen, China
D-Sub Connector Assemblies
5173279-3
D-Sub Connector Assemblies 5173279-3
CONN D-TYPE PLUG 50POS VERT SLDR

CONN D-TYPE PLUG 50POS VERT SLDR

Supplier's Site Datasheet
Mini Mite Plug Assy 50P (V) Amp - Te Connectivity - 76AC8371 - Newark, An Avnet Company
Chicago, IL, United States
Mini Mite Plug Assy 50P (V) Amp - Te Connectivity
76AC8371
Mini Mite Plug Assy 50P (V) Amp - Te Connectivity 76AC8371
MINI MITE PLUG ASSY 50P (V)

MINI MITE PLUG ASSY 50P (V)

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 5173279-3 439-5173279-3 6808699 6808699P 5173279-3 5173279-3-ND 5173279-3 76AC8371
Product Name D-Shaped Connectors Connectors,Interconnects Through-Hole 100V Electronic Connector D Sub Connectors D Sub Connectors D-Sub Connectors D-Sub Connector Assemblies D-Sub Connector Assemblies Mini Mite Plug Assy 50P (V) Amp - Te Connectivity
Connector Type Wire to Board Connector D-Sub Connector D-Sub Connector D-Sub Connector Plug, Female Sockets D-Sub Connector
Termination Through Hole - Solder Solder Solder Solder
Mounting Board Mount Surface Mount Through hole Through Hole Through Hole
Current Rating 1.0 amps 1.0 amps 1.0 amps
Gender Female / Jack Male / Plug; Female / Jack Female / Jack Male / Plug
Unlock Full Specs
to access all available technical data