TE Connectivity Headers, Male Pins 5164713-7

Description
"Connector Header Through Hole 7 position 0.098"" (2.50mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 7 position 0.098"" (2.50mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A36392-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A36392-ND
Headers, Male Pins A36392-ND
"Connector Header Through Hole 7 position 0.098"" (2.50mm)"

"Connector Header Through Hole 7 position 0.098"" (2.50mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-5164713-7
Electronic Connector 316-5164713-7
7 Pos 2.5mm Pitch Straight Header, Male, Thru-Hole, Green Product overview: 5164713-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5164713-7 can be used for catalog matching and distributor lookup.

7 Pos 2.5mm Pitch Straight Header, Male, Thru-Hole, Green Product overview: 5164713-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5164713-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Pitch - Mating: 0.100" (2.54mm) Number of Positions: 5 Termination Style: Solder Contact Length - Post: 0.102" (2.60mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Obsolete
Connector Type: Receptacle
Contact Type: Female Socket
Pitch - Mating: 0.100" (2.54mm)
Number of Positions: 5
Termination Style: Solder
Contact Length - Post: 0.102" (2.60mm)

Buy Now Datasheet
07P.mini-Match Assy Amp - Te Connectivity - 19R1252 - Newark, An Avnet Company
Chicago, IL, United States
07P.mini-Match Assy Amp - Te Connectivity
19R1252
07P.mini-Match Assy Amp - Te Connectivity 19R1252
07P.MINI-MATCH ASSY

07P.MINI-MATCH ASSY

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A36392-ND 316-5164713-7 19R1252
Product Name Headers, Male Pins Electronic Connector Connectors,Interconnects 07P.mini-Match Assy Amp - Te Connectivity
Connector Type Header Connector; Header
Mounting Through Hole
Number of Contacts 7 #
Unlock Full Specs
to access all available technical data