Pomona Electronics Jacks, Plugs 5170-2

Description
Banana Plug Connector Standard Banana Crimp or Solder Red
Request a Quote Datasheet
Description
Banana Plug Connector Standard Banana Crimp or Solder Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-1378-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1378-ND
Jacks, Plugs 501-1378-ND
Banana Plug Connector Standard Banana Crimp or Solder Red

Banana Plug Connector Standard Banana Crimp or Solder Red

Buy Now Datasheet
Banana Plug, 15A, Crimp/solder, Red; Gender Pomona - 94F1523 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 15A, Crimp/solder, Red; Gender Pomona
94F1523
Banana Plug, 15A, Crimp/solder, Red; Gender Pomona 94F1523
BANANA PLUG, 15A, CRIMP/SOLDER, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Beryllium Copper; Colour:Red RoHS Compliant: Yes

BANANA PLUG, 15A, CRIMP/SOLDER, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Beryllium Copper; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet
Plug; Banana Plug; 15 A; Red; Brass; Beryllium Copper; 30 VAC/60 VDC (Max.) - 70198261 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug; Banana Plug; 15 A; Red; Brass; Beryllium Copper; 30 VAC/60 VDC (Max.)
70198261
Plug; Banana Plug; 15 A; Red; Brass; Beryllium Copper; 30 VAC/60 VDC (Max.) 70198261
Banana Plug with Flexible Boot, 30 VAC⁄60 VDC (Max.), 15 A, Operating Temperature +50 °C Fits Standard (0.166) dia. banana jack. Material: Banana plug body; brass spring; beryllium copper; Finish: Nickel plating.

Banana Plug with Flexible Boot, 30 VAC⁄60 VDC (Max.), 15 A, Operating Temperature +50 °C
Fits Standard (0.166) dia. banana jack. Material: Banana plug body; brass spring; beryllium copper; Finish: Nickel plating.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1378-ND 94F1523 70198261
Product Name Jacks, Plugs Banana Plug, 15A, Crimp/solder, Red; Gender Pomona Plug; Banana Plug; 15 A; Red; Brass; Beryllium Copper; 30 VAC/60 VDC (Max.)
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products