TE Connectivity RF Connectors 5-1634506-1

Description
Body Features Body Insulation : Without Body Material : Zinc Body Material Finish : Plated Body Plating Material : Nickel Body Shape : Circular Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold Dimensions Mounting Post Length : 3.18 MM  [.125 INCH ] Profile Height from PCB : 16.7 MM  [.657 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : With PCB Mount Retention : With PCB Mount Retention Type : Hold-Down Post RF Connector Coupling Mechanism : Bayonet Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Dielectric Material : TPX Grade : Commercial Packaging Features Packaging Method : Single Pack Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Insulation : Without Body Material : Zinc Body Material Finish : Plated Body Plating Material : Nickel Body Shape : Circular Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold Dimensions Mounting Post Length : 3.18 MM  [.125 INCH ] Profile Height from PCB : 16.7 MM  [.657 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : With PCB Mount Retention : With PCB Mount Retention Type : Hold-Down Post RF Connector Coupling Mechanism : Bayonet Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Dielectric Material : TPX Grade : Commercial Packaging Features Packaging Method : Single Pack Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 5-1634506-1 - TE Connectivity
Berwyn, PA, United States
RF Connectors
5-1634506-1
RF Connectors 5-1634506-1
Body Features Body Insulation : Without Body Material : Zinc Body Material Finish : Plated Body Plating Material : Nickel Body Shape : Circular Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold Dimensions Mounting Post Length : 3.18 MM  [.125 INCH ] Profile Height from PCB : 16.7 MM  [.657 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : With PCB Mount Retention : With PCB Mount Retention Type : Hold-Down Post RF Connector Coupling Mechanism : Bayonet Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Dielectric Material : TPX Grade : Commercial Packaging Features Packaging Method : Single Pack Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Body Insulation : Without
  • Body Material : Zinc
  • Body Material Finish : Plated
  • Body Plating Material : Nickel
  • Body Shape : Circular

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • RF Connector Center Contact Material : Phosphor Bronze
  • RF Connector Center Contact Plating Material : Gold

Dimensions


  • Mounting Post Length : 3.18 MM  [.125 INCH ]
  • Profile Height from PCB : 16.7 MM  [.657 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Detent : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Hold-Down Post
  • RF Connector Coupling Mechanism : Bayonet

Operation/Application


  • Operating Frequency (GHZ) : 4

Other


  • Dielectric Material : TPX
  • Grade : Commercial

Packaging Features


  • Packaging Method : Single Pack

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : BNC
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 3.18 MM  [.125 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Connectors, Interconnects Coaxial Connectors (RF) Coaxial Connector (RF) Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Coaxial Connectors (RF) Coaxial Connector (RF) Assemblies
Connectors, Interconnects Coaxial Connectors (RF) Coaxial Connector (RF) Assemblies
Alternative Parts (Cross-Reference): Cross Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Coaxial Connectors (RF) Coaxial Connector (RF) Assemblies Series: ZDC, Greenpar Package: Bulk Product Status: Obsolete Connector Style: BNC Connector Type: Jack, Female Socket Contact Termination: Solder Shield Termination: Solder Impedance: 50Ohm

Alternative Parts (Cross-Reference): Cross
Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Coaxial Connectors (RF) Coaxial Connector (RF) Assemblies
Series: ZDC, Greenpar
Package: Bulk
Product Status: Obsolete
Connector Style: BNC
Connector Type: Jack, Female Socket
Contact Termination: Solder
Shield Termination: Solder
Impedance: 50Ohm

Buy Now Datasheet
Singapore, Singapore
50 OHM Electronic Connector
437-5-1634506-1
50 OHM Electronic Connector 437-5-1634506-1
CONN BNC JACK STR 50 OHM PCB Product overview: 5-1634506-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-5-1634506-1 can be used for catalog matching and distributor lookup.

CONN BNC JACK STR 50 OHM PCB Product overview: 5-1634506-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-5-1634506-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - A97583-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A97583-ND
Coaxial Connector (RF) Assemblies A97583-ND
BNC Connector Jack, Female Socket 50Ohm Through Hole Solder

BNC Connector Jack, Female Socket 50Ohm Through Hole Solder

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - 5-1634506-1 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Assemblies
5-1634506-1
Coaxial Connector (RF) Assemblies 5-1634506-1
CONN BNC JACK STR 50 OHM PCB

CONN BNC JACK STR 50 OHM PCB

Supplier's Site Datasheet
Rf/coaxial, Bnc Jack, Straight, 50 Ohm, Solder; Connector Type Te Connectivity - 78M7226 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Bnc Jack, Straight, 50 Ohm, Solder; Connector Type Te Connectivity
78M7226
Rf/coaxial, Bnc Jack, Straight, 50 Ohm, Solder; Connector Type Te Connectivity 78M7226
RF/COAXIAL, BNC JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze; Frequency Max:4GHz RoHS Compliant: Yes

RF/COAXIAL, BNC JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze; Frequency Max:4GHz RoHS Compliant: Yes

Supplier's Site
5-1634506-1 Rohs Compliant Te Connectivity - 96AC6631 - Newark, An Avnet Company
Chicago, IL, United States
5-1634506-1 Rohs Compliant Te Connectivity
96AC6631
5-1634506-1 Rohs Compliant Te Connectivity 96AC6631
5-1634506-1 ROHS COMPLIANT: YES

5-1634506-1 ROHS COMPLIANT: YES

Supplier's Site
RF Connectors / Coaxial Connectors - 5-1634506-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
5-1634506-1
RF Connectors / Coaxial Connectors 5-1634506-1
RF Connectors / Coaxial Connectors Str PCB Skt 50 Ohm Nickel 19.8

RF Connectors / Coaxial Connectors Str PCB Skt 50 Ohm Nickel 19.8

Buy Now Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors Electrical Connectors Board Mount Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors
Product Number 5-1634506-1 437-5-1634506-1 A97583-ND 5-1634506-1 78M7226 96AC6631 5-1634506-1
Product Name RF Connectors Connectors, Interconnects Coaxial Connectors (RF) Coaxial Connector (RF) Assemblies 50 OHM Electronic Connector Coaxial Connector (RF) Assemblies Coaxial Connector (RF) Assemblies Rf/coaxial, Bnc Jack, Straight, 50 Ohm, Solder; Connector Type Te Connectivity 5-1634506-1 Rohs Compliant Te Connectivity RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Mounting Board Mount Through Hole Through Hole PCB Mount
Frequency 4.000 GHz 4.000 GHz ? to 4.000 GHz ? to 4.000 GHz
Termination Solder Solder
Unlock Full Specs
to access all available technical data