TE Connectivity RF Connectors 5-1634540-0

Description
Body Features Body Material : Zinc Alloy Body Material Finish : Plated Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Tin Dimensions Height Above PC Board : 13.1 MM  [.515 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Threaded Operation/Applicatio n Operating Frequency (GHZ) : 2 Other Dielectric Material : TPX Packaging Features Packaging Method : Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : F Series Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 2.9 MM  [.114 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Zinc Alloy Body Material Finish : Plated Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Tin Dimensions Height Above PC Board : 13.1 MM  [.515 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Threaded Operation/Applicatio n Operating Frequency (GHZ) : 2 Other Dielectric Material : TPX Packaging Features Packaging Method : Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : F Series Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 2.9 MM  [.114 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 5-1634540-0 - TE Connectivity
Berwyn, PA, United States
RF Connectors
5-1634540-0
RF Connectors 5-1634540-0
Body Features Body Material : Zinc Alloy Body Material Finish : Plated Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Tin Dimensions Height Above PC Board : 13.1 MM  [.515 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Threaded Operation/Applicatio n Operating Frequency (GHZ) : 2 Other Dielectric Material : TPX Packaging Features Packaging Method : Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : F Series Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 2.9 MM  [.114 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Body Material : Zinc Alloy
  • Body Material Finish : Plated
  • Body Plating Material : Nickel

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • RF Connector Center Contact Material : Phosphor Bronze
  • RF Connector Center Contact Plating Material : Tin

Dimensions


  • Height Above PC Board : 13.1 MM  [.515 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 75

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Detent : Without
  • RF Connector Coupling Mechanism : Threaded

Operation/Application


  • Operating Frequency (GHZ) : 2

Other


  • Dielectric Material : TPX

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : F Series
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 2.9 MM  [.114 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A136169-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A136169-ND
Coaxial Connector (RF) Assemblies A136169-ND
F Type Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole, Right Angle Solder

F Type Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole, Right Angle Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 5-1634540-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
5-1634540-0
RF Connectors / Coaxial Connectors 5-1634540-0
RF Connectors / Coaxial Connectors F SERIES CONNECTOR ELBOW JACK PCB

RF Connectors / Coaxial Connectors F SERIES CONNECTOR ELBOW JACK PCB

Buy Now Datasheet
F Series Connector Elbow Jack Pcb Te Connectivity - 99X4645 - Newark, An Avnet Company
Chicago, IL, United States
F Series Connector Elbow Jack Pcb Te Connectivity
99X4645
F Series Connector Elbow Jack Pcb Te Connectivity 99X4645
F Series Connector Elbow Jack PCB

F Series Connector Elbow Jack PCB

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Board Mount Connectors RF and Microwave Connectors Electrical Connectors
Product Number 5-1634540-0 A136169-ND 5-1634540-0 99X4645
Product Name RF Connectors Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors F Series Connector Elbow Jack Pcb Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data