DigiKey Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 500 600 650 700 750 800 850 860 870 880 890 900 910 911 912 913 914 915 916 917 918 919 920 921 922 923 930 940 950 960 970 980 1000 1050 1100 1150 1200 1250 1500 2000 2212
Product Name Notes
"1 Position Housing Connector Female, Receptacle Black 0.250"" (6.35mm)"
"14 (2 x 7) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"
"2 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws"
"2 Circuit 0.438"" (11.12mm) Barrier Block Connector, Screws with Quick Connect Tabs"
"24 (2 x 12) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"
"3 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws with Captive Plate"
"3 Rectangular Connectors - Housings Receptacle 0.138"" (3.50mm)"
"32 (2 x 16) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole"
"40 (2 x 20) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole"
"5 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws"
"50 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
"6 Rectangular Connectors - Housings Receptacle 0.138"" (3.50mm)"
"7 Circuit 0.374"" (9.50mm) Barrier Block Connector, Screws with Quick Connect Tabs"
"8 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws"
"8 Position Header Spacer Connector 0.079"" (2.00mm) Gold Surface Mount"
"Connector Header Surface Mount, Right Angle 8 position 0.050"" (1.27mm)"
"Connector Header Through Hole 10 position 0.050"" (1.27mm)"
"Connector Header Through Hole 20 position 0.100"" (2.54mm)"
"Connector Header Through Hole 7 position 0.156"" (3.96mm)"
"PC Pin Terminal Connector Through Hole Gold 0.025"" (0.64mm) Dia"
0.3MM PITCH 19P ZIF BACK-FLIP FP
0.4MM PITCH 20 POSITION WIRE TO
0.4MM PITCH 30 POSITION WIRE TO
0.4MM PITCH 40 POSITION WIRE TO
0.5MM PITCH 18P EASY-ON FPC CONN
0.5MM PITCH 20 POSITION FRONT FL
0.5MM PITCH 40 POSITION FRONT FL
0.5MM PITCH 50 POSITION FRONT FL
0.5MM PITCH 8 POSITION FRONT FLI
06 MODII HDR DR SFMNT B/A MATTE
08 MODII HDR DRST SFMNT B/A LF T
095-0085-3161=MCDM1- B-31P6G7-
095-0603-2034=MCDR3- B-9P6G9-3
095-0606-2133=MCDR3- B-15S6Q9-
095-0616-2032=MCDR3- B-51S6G1-36.
16 MODII HDR DR SFMNT B/A MATTE
20 POS, 0.5 MM PITCH EASY-ON FFC
20 Position Housing for Non-Gendered Contacts Connector Gray Varies by Contact Rack and Panel
20 Position Housing for Non-Gendered Contacts Connector Green Varies by Contact Rack and Panel
20PIN, 0.5MM PITCH EASY-ON FFC/F
26PIN, 0.5MM PITCH EASY-ON FFC/F
27 Position Din Connector Receptacle, Female Sockets Gold Through Hole
32 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle
40 50/50 HDR DRST TH LF
48 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle
48 Position Din Connector Receptacle, Female Sockets Gold Through Hole
5 Position Rectangular Receptacle Connector IDC Tin
6 Position Rectangular Receptacle Connector IDC Tin 22-24 AWG
6P VAL-U-LOK R/A HDR V2 WITH 5PI
6PIN, 0.5MM PITCH EASY-ON FFC/FP
8 Position Rectangular Receptacle Connector IDC Tin 22-24 AWG
9 Position Rectangular Receptacle Connector IDC Tin 22-24 AWG
96 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle
AMP DUOPLUG MARK II CONNECTOR
CONN DIN HDR 48POS
CONN DIN RCPT 16POS
CONN RACK & PANEL RCPT 20POS
Connector Cap (Cover) For 500 Series Black
Connector Header position
Connector Strain Relief For RG-174, 187, 188 Cables
Connector Strain Relief For RG-58, 141 Cables
Connector Strain Relief For RG-59, 62, 210 Cables
GRACE INERTIA CONNECTOR 3.5 2P P
Jackscrew Socket For D-Sub Connectors
LIGHTED PLUG 15A 25V 2P3W STR RN
LIGHTED PLUG 15A 25V 2P3W STR YL
M08 F 6 A H S * 301 16,3 094 * *
M12 F 4 A H T 1,4 301 17,0 094 *
M12 M 5 B * S * 201 10,5 094 * *
M12 M 8 A * S * 301 10,5 094 * *
MICBR M 12POS RA SMD W/ELECT CPA
MQS SOCKET CONTACT 2POINT CLEA
MQS SOCKET CONTACT 2POINT CLEAN
Pin Contact Coax Gold Solder 26-30 AWG
Pin Contact Coax Gold Solder
Position Connector
Position Rectangular Connector
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
SHV Connector Jack, Male Pin Non-Constant Panel Mount Solder Cup
Socket Contact Gold Crimp 26 AWG Coaxial
Socket Contact Gold Crimp 26-30 AWG Coaxial
Socket Contact Gold Crimp Coaxial
SRCA 2,54 10 M 1-KS SMD 137 E1 0
SRCBUG A 2,54 2-KS 10 CSI 112 E1
SRCP 2,54 10 M 1-KS SMD 137 E1 0
SRCP 2,54 8 M 1-KS SMD 137 E1 16
Terminal Magnetic Connector Siameze 18-34 AWG PCB Post
WALLPLATE 1G DECORATOR NYLON STD

<< Prev Next >>