TE Connectivity Rectangular Wire & Cable Connectors & Housings 5172070-3

Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 8 Number of Rows : 2 Number of Signal Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 15 Dimensions Connector Height : 26.3 MM  [1.035 INCH ] Connector Length : 51.2 MM  [2.02 INCH ] Connector Width : 25 MM  [.984 INCH ] Row-to-Row Spacing : 4 MM  [.16 INCH ] Wire Size (MMSQ) : .22 - 2.18 Electrical Characteristics Termination Resistance (MOHM) : 8 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : Glass-Filled PBT Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 120 DEGC  [-4 - 248 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 8 Number of Rows : 2 Number of Signal Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 15 Dimensions Connector Height : 26.3 MM  [1.035 INCH ] Connector Length : 51.2 MM  [2.02 INCH ] Connector Width : 25 MM  [.984 INCH ] Row-to-Row Spacing : 4 MM  [.16 INCH ] Wire Size (MMSQ) : .22 - 2.18 Electrical Characteristics Termination Resistance (MOHM) : 8 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : Glass-Filled PBT Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 120 DEGC  [-4 - 248 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 5172070-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
5172070-3
Rectangular Wire & Cable Connectors & Housings 5172070-3
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 8 Number of Rows : 2 Number of Signal Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 15 Dimensions Connector Height : 26.3 MM  [1.035 INCH ] Connector Length : 51.2 MM  [2.02 INCH ] Connector Width : 25 MM  [.984 INCH ] Row-to-Row Spacing : 4 MM  [.16 INCH ] Wire Size (MMSQ) : .22 - 2.18 Electrical Characteristics Termination Resistance (MOHM) : 8 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : Glass-Filled PBT Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 120 DEGC  [-4 - 248 DEGF ]

Body Features


  • Primary Product Color : Blue

Configuration Features


  • Number of Positions : 8
  • Number of Rows : 2
  • Number of Signal Positions : 4

Contact Features


  • Contact Current Rating (Max) (AMP) : 15

Dimensions


  • Connector Height : 26.3 MM  [1.035 INCH ]
  • Connector Length : 51.2 MM  [2.02 INCH ]
  • Connector Width : 25 MM  [.984 INCH ]
  • Row-to-Row Spacing : 4 MM  [.16 INCH ]
  • Wire Size (MMSQ) : .22 - 2.18

Electrical Characteristics


  • Termination Resistance (MOHM) : 8

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]
  • Housing Material : Glass-Filled PBT

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box & Carton

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board, Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -20 - 120 DEGC  [-4 - 248 DEGF ]
Buy Now Datasheet
Singapore, Singapore
250V Electronic Connector
340-5172070-3
250V Electronic Connector 340-5172070-3
8 Pos Blue Crimp Wire Housing, Panel Mount, Straight, 250V Product overview: 5172070-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-5172070-3 can be used for catalog matching and distributor lookup.

8 Pos Blue Crimp Wire Housing, Panel Mount, Straight, 250V Product overview: 5172070-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-5172070-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connector Housings - A113796-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
A113796-ND
Backplane Connector Housings A113796-ND
8 (4 + 4 Power) Position Housing for Female Sockets Connector Blue Panel Mount Drawer

8 (4 + 4 Power) Position Housing for Female Sockets Connector Blue Panel Mount Drawer

Buy Now Datasheet
Backplane Connectors - 5172070-3 - 907164-5172070-3 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 5172070-3
907164-5172070-3
Backplane Connectors - 5172070-3 907164-5172070-3
Manufacturer: TE Connectivity Win Source Part Number: 907164-5172070-3 Series: Blindmate Features: 8 (4 + 4 Power) Position Housing for Female Sockets Connector Blue Panel Mount Drawer Package: Bulk Mounting: Panel Mount Family Name: 5172070 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 180 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Affected HTSUS: 8538.90.6000 Other Part Number: 5172070-3-ND, -5172070-3-SI, A113796

Manufacturer: TE Connectivity
Win Source Part Number: 907164-5172070-3
Series: Blindmate
Features: 8 (4 + 4 Power) Position Housing for Female Sockets Connector Blue Panel Mount Drawer
Package: Bulk
Mounting: Panel Mount
Family Name: 5172070
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 180
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Affected
HTSUS: 8538.90.6000
Other Part Number: 5172070-3-ND, -5172070-3-SI, A113796

Buy Now Datasheet
Drawer Conn. Female Hsg Assy 8P Dia 4.3 Amp - Te Connectivity - 06R6391 - Newark, An Avnet Company
Chicago, IL, United States
Drawer Conn. Female Hsg Assy 8P Dia 4.3 Amp - Te Connectivity
06R6391
Drawer Conn. Female Hsg Assy 8P Dia 4.3 Amp - Te Connectivity 06R6391
DRAWER CONN. FEMALE HSG ASSY 8P DIA 4.3

DRAWER CONN. FEMALE HSG ASSY 8P DIA 4.3

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5172070-3 340-5172070-3 A113796-ND 907164-5172070-3 06R6391
Product Name Rectangular Wire & Cable Connectors & Housings 250V Electronic Connector Backplane Connector Housings Backplane Connectors - 5172070-3 Drawer Conn. Female Hsg Assy 8P Dia 4.3 Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Contacts - A100445CT-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 18 to 22 AWG
View Details
3 suppliers
Rectangular Connector Housings - 103681-5-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Mounting Free Hanging (In-Line)
View Details
2 suppliers
Headers, Male Pins - A28542-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Headers, Male Pins - A3210-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
2 suppliers