TE Connectivity Rectangular Wire & Cable Connectors & Housings 5172625-1

Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 24 Number of Rows : 2 Number of Signal Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 15 Dimensions Connector Height : 26.3 MM  [1.035 INCH ] Connector Length : 91.2 MM  [3.59 INCH ] Connector Width : 25 MM  [.984 INCH ] Row-to-Row Spacing : 3 MM  [.12 INCH ] Wire Size (MMSQ) : .22 - 2.18 Electrical Characteristics Termination Resistance (MOHM) : 24 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : Glass-Filled PBT Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 120 DEGC  [-4 - 248 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 24 Number of Rows : 2 Number of Signal Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 15 Dimensions Connector Height : 26.3 MM  [1.035 INCH ] Connector Length : 91.2 MM  [3.59 INCH ] Connector Width : 25 MM  [.984 INCH ] Row-to-Row Spacing : 3 MM  [.12 INCH ] Wire Size (MMSQ) : .22 - 2.18 Electrical Characteristics Termination Resistance (MOHM) : 24 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : Glass-Filled PBT Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 120 DEGC  [-4 - 248 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 5172625-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
5172625-1
Rectangular Wire & Cable Connectors & Housings 5172625-1
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 24 Number of Rows : 2 Number of Signal Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 15 Dimensions Connector Height : 26.3 MM  [1.035 INCH ] Connector Length : 91.2 MM  [3.59 INCH ] Connector Width : 25 MM  [.984 INCH ] Row-to-Row Spacing : 3 MM  [.12 INCH ] Wire Size (MMSQ) : .22 - 2.18 Electrical Characteristics Termination Resistance (MOHM) : 24 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : Glass-Filled PBT Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 120 DEGC  [-4 - 248 DEGF ]

Body Features


  • Primary Product Color : Blue

Configuration Features


  • Number of Positions : 24
  • Number of Rows : 2
  • Number of Signal Positions : 4

Contact Features


  • Contact Current Rating (Max) (AMP) : 15

Dimensions


  • Connector Height : 26.3 MM  [1.035 INCH ]
  • Connector Length : 91.2 MM  [3.59 INCH ]
  • Connector Width : 25 MM  [.984 INCH ]
  • Row-to-Row Spacing : 3 MM  [.12 INCH ]
  • Wire Size (MMSQ) : .22 - 2.18

Electrical Characteristics


  • Termination Resistance (MOHM) : 24

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]
  • Housing Material : Glass-Filled PBT

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box & Carton

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire, Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -20 - 120 DEGC  [-4 - 248 DEGF ]
Buy Now
Backplane Connector Housings - 5172625-1-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
5172625-1-ND
Backplane Connector Housings 5172625-1-ND
24 (20 + 4 Power) Position Housing for Female Sockets Connector Blue Panel Mount Drawer

24 (20 + 4 Power) Position Housing for Female Sockets Connector Blue Panel Mount Drawer

Buy Now Datasheet
Power Connectors - 5172625-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
5172625-1
Power Connectors 5172625-1
DRAWER CONN. REMALE ASSY 24P

DRAWER CONN. REMALE ASSY 24P

Buy Now
Drawer Conn. Remale Assy 24P Amp - Te Connectivity - 19R1259 - Newark, An Avnet Company
Chicago, IL, United States
Drawer Conn. Remale Assy 24P Amp - Te Connectivity
19R1259
Drawer Conn. Remale Assy 24P Amp - Te Connectivity 19R1259
DRAWER CONN. REMALE ASSY 24P

DRAWER CONN. REMALE ASSY 24P

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5172625-1 5172625-1-ND 5172625-1 19R1259
Product Name Rectangular Wire & Cable Connectors & Housings Backplane Connector Housings Power Connectors Drawer Conn. Remale Assy 24P Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28592-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers
Ribbon Cable Connectors - 104892-8 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Rectangular Wire & Cable Connectors & Housings - 103688-9 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers