TE Connectivity D-Shaped Connectors 5173280-3

Description
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .203 MICM  [8 MICIN ] Contact Options : Installed Contact Shape & Form : Rectangular PCB Contact Termination Area Plating Material : Tin Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : Without Mounting Hole Diameter : 2.15 MM  [.085 INCH ] PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tray Packaging Quantity : 88 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Cable-to-Board Shell Material Configuration : All Plastic Termination Features Rectangular Termination Post & Tail Thickness : .4 MM  [.015 INCH ] Rectangular Termination Post & Tail Width : .45 MM  [.017 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.1 MM  [.122 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .203 MICM  [8 MICIN ] Contact Options : Installed Contact Shape & Form : Rectangular PCB Contact Termination Area Plating Material : Tin Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : Without Mounting Hole Diameter : 2.15 MM  [.085 INCH ] PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tray Packaging Quantity : 88 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Cable-to-Board Shell Material Configuration : All Plastic Termination Features Rectangular Termination Post & Tail Thickness : .4 MM  [.015 INCH ] Rectangular Termination Post & Tail Width : .45 MM  [.017 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.1 MM  [.122 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 5173280-3 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
5173280-3
D-Shaped Connectors 5173280-3
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .203 MICM  [8 MICIN ] Contact Options : Installed Contact Shape & Form : Rectangular PCB Contact Termination Area Plating Material : Tin Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : Without Mounting Hole Diameter : 2.15 MM  [.085 INCH ] PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tray Packaging Quantity : 88 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Cable-to-Board Shell Material Configuration : All Plastic Termination Features Rectangular Termination Post & Tail Thickness : .4 MM  [.015 INCH ] Rectangular Termination Post & Tail Width : .45 MM  [.017 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.1 MM  [.122 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Connector Profile : Standard
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 50
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .203 MICM  [8 MICIN ]
  • Contact Options : Installed
  • Contact Shape & Form : Rectangular
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • Mating Retention : Without
  • Mounting Hole Diameter : 2.15 MM  [.085 INCH ]
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Hole

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 88

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Cable-to-Board
  • Shell Material Configuration : All Plastic

Termination Features


  • Rectangular Termination Post & Tail Thickness : .4 MM  [.015 INCH ]
  • Rectangular Termination Post & Tail Width : .45 MM  [.017 INCH ]
  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.1 MM  [.122 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub Connector Assemblies - A139199-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A139199-ND
D-Sub Connector Assemblies A139199-ND
50 Position D-Type, Board to Board Cap, Male Pins Connector

50 Position D-Type, Board to Board Cap, Male Pins Connector

Buy Now Datasheet
D-Sub Connectors - 5173280-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5173280-3
D-Sub Connectors 5173280-3
AMPLIMITE.050 CAP ASS Y (V) 50

AMPLIMITE.050 CAP ASS Y (V) 50

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5173280-3
D-Sub Connectors 5173280-3
D-Sub Connectors

D-Sub Connectors

Buy Now
Singapore, Singapore
Through-Hole 1A 100V Electronic Connector
439-5173280-3
Through-Hole 1A 100V Electronic Connector 439-5173280-3
50 Pos 2 Row .050" Pitch Header, 1A, 100V, Gold Plated, Through Hole Product overview: 5173280-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1A, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 1A, 100V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-5173280-3 can be used for catalog matching and distributor lookup.

50 Pos 2 Row .050" Pitch Header, 1A, 100V, Gold Plated, Through Hole Product overview: 5173280-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1A, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 1A, 100V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-5173280-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire-Board Connector, Plug 50 Position 1.27Mm; No. Of Contacts Amp - Te Connectivity - 42K8679 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Plug 50 Position 1.27Mm; No. Of Contacts Amp - Te Connectivity
42K8679
Wire-Board Connector, Plug 50 Position 1.27Mm; No. Of Contacts Amp - Te Connectivity 42K8679
WIRE-BOARD CONNECTOR, PLUG 50 POSITION 1.27MM; No. of Contacts:50Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:-; Product Range:AMPLIMITE 0.050 Series; Connector Body Material:Plastic Body RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, PLUG 50 POSITION 1.27MM; No. of Contacts:50Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:-; Product Range:AMPLIMITE 0.050 Series; Connector Body Material:Plastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5173280-3 A139199-ND 5173280-3 439-5173280-3 42K8679
Product Name D-Shaped Connectors D-Sub Connector Assemblies D-Sub Connectors Through-Hole 1A 100V Electronic Connector Wire-Board Connector, Plug 50 Position 1.27Mm; No. Of Contacts Amp - Te Connectivity
Connector Type Wire to Board Connector Cap, Male Pins D-Sub Connector Wire to Board Connector
Termination Through Hole - Solder Solder Solder
Mounting Board Mount Through Hole
Current Rating 1.0 amps 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data