TE Connectivity Board to Board & Mezzanine Connectors 5-1658462-1

Description
MSB0.80RC-ASY28DP,GP ,30,VCTR
Request a Quote Datasheet
Description
MSB0.80RC-ASY28DP,GP ,30,VCTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - 5-1658462-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5-1658462-1
Board to Board & Mezzanine Connectors 5-1658462-1
MSB0.80RC-ASY28DP,GP ,30,VCTR

MSB0.80RC-ASY28DP,GP,30,VCTR

Buy Now
Arrays, Edge Type, Mezzanine (Board to Board) - A117969TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A117969TR-ND
Arrays, Edge Type, Mezzanine (Board to Board) A117969TR-ND
28 Position Connector Differential Pair Array, Female Surface Mount Gold

28 Position Connector Differential Pair Array, Female Surface Mount Gold

Buy Now Datasheet
Msb0.80Rc-Asy28Dp,gp,30,vctr Amp - Te Connectivity - 36AC5406 - Newark, An Avnet Company
Chicago, IL, United States
Msb0.80Rc-Asy28Dp,gp,30,vctr Amp - Te Connectivity
36AC5406
Msb0.80Rc-Asy28Dp,gp,30,vctr Amp - Te Connectivity 36AC5406
MSB0.80RC-ASY28DP,GP ,30,VCTR

MSB0.80RC-ASY28DP,GP,30,VCTR

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
5-1658462-1
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5-1658462-1
CONN DIFF ARRAY RCP 28P SMD GOLD

CONN DIFF ARRAY RCP 28P SMD GOLD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 5-1658462-1 A117969TR-ND 36AC5406 5-1658462-1
Product Name Board to Board & Mezzanine Connectors Arrays, Edge Type, Mezzanine (Board to Board) Msb0.80Rc-Asy28Dp,gp,30,vctr Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector Differential Pair Array, Female Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1582-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
PCB Sockets - 1731113 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 2.54 mm (0.1000 inch)
View Details
PCB Connectors - NCK-FL2G-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
MINI DIN JACK 7 POSITIONS - 80203-508E7AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details