3 Pos 2.5mm RA Solder Header, 3A, 250V, Green PBT Product overview: 5164711-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5164711-3 can be used for catalog matching and distributor lookup.
"3 Position Receptacle Connector 0.098"" (2.50mm) Through Hole, Right Angle Tin"
03POS.MINI-MATCH FBTB, 2.5MM PITCH
CONN RCPT 3POS 0.098 TIN PCB R/A
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-5164711-3 | A36378-ND | 19R1241 | 5164711-3 |
| Product Name | 3A 250V Electronic Connector | Headers, Receptacles, Female Sockets | 03Pos.mini-Match Fbtb, 2.5Mm Pitch Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Gender | Female / Jack | |||
| Termination | Solder | Solder | ||
| Voltage Rating | 250 volts | |||
| Current Rating | 3.0 amps |